location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro X7SPE-HF-B BGA 559 Flex-ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X7SPE-HF-B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBD-X7SPE-HF-B show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Supermicro X7SPE-HF-B BGA 559 Flex-ATX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel BGA 559 Intel Atom® D510
  • - PC Flex-ATX
  • - 2 Non-ECC
  • - BIOS type: AMI 8 Mbit ACPI version: 3.0
  • - Gigabit Ethernet
Long product name Supermicro X7SPE-HF-B BGA 559 Flex-ATX :
The short editorial description of Supermicro X7SPE-HF-B BGA 559 Flex-ATX

X7SPE-HF-B, Intel ICH9R, Intel Atom D510, DDR2, SATAII, USB 2.0, PCI-E, Matrox G200eW, Gigabit Ethernet, FlexATX
More>>>
Short summary description Supermicro X7SPE-HF-B BGA 559 Flex-ATX:
This short summary of the Supermicro X7SPE-HF-B BGA 559 Flex-ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro X7SPE-HF-B, Intel, BGA 559, Intel Atom®, D510, 1.8 V, 667 MHz

Long summary description Supermicro X7SPE-HF-B BGA 559 Flex-ATX:
This is an auto-generated long summary of Supermicro X7SPE-HF-B BGA 559 Flex-ATX based on the first three specs of the first five spec groups.

Supermicro X7SPE-HF-B. Processor manufacturer: Intel, Processor socket: BGA 559, Compatible processor series: Intel Atom®. Memory voltage: 1.8 V, Supported memory clock speeds: 667 MHz, Supported memory module capacities: 1GB, 256MB, 2GB, 512MB. RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82574L. Component for: PC, Motherboard form factor: Flex-ATX, Power source type: ATX

Country Distributor
Deutschland 1 distributor(s)