location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro IX7SPE-H Flex-ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IX7SPE-H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBD-X7SPE-H-B show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Supermicro IX7SPE-H Flex-ATX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Intel Atom® D510
  • - PC Flex-ATX
  • - DDR2-SDRAM 2 SO-DIMM Non-ECC Maximum internal memory: 4 GB
  • - SATA II
  • - Intel GMA 3150
  • - BIOS type: AMI 64 Mbit ACPI version: 3.0
  • - Gigabit Ethernet
Long product name Supermicro IX7SPE-H Flex-ATX :
The short editorial description of Supermicro IX7SPE-H Flex-ATX

Intel Atom D510, Intel ICH9R Chipset, 2x SO-DIMM 667MHz DDR2 Non-ECC (4GB max), Intel GMA3150 video, RAID 0/1/5/10, 6x SATA II, 1x PCIe x4, VGA, 2x RJ-45, 8x USB 2.0, PS/2, Fast UART 16550, FlexATX, Bulk Pack
More>>>
Short summary description Supermicro IX7SPE-H Flex-ATX:
This short summary of the Supermicro IX7SPE-H Flex-ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro IX7SPE-H, Intel, Intel Atom®, 667 MHz, D510, DDR2-SDRAM, 4 GB

Long summary description Supermicro IX7SPE-H Flex-ATX:
This is an auto-generated long summary of Supermicro IX7SPE-H Flex-ATX based on the first three specs of the first five spec groups.

Supermicro IX7SPE-H. Processor manufacturer: Intel, Compatible processor series: Intel Atom®, Processor system buses supported: 667 MHz. Supported memory types: DDR2-SDRAM, Maximum internal memory: 4 GB, Memory slots type: SO-DIMM. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 5, 10. Graphics card family: Intel, Graphics card: GMA 3150. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82574L