Supermicro logo

Supermicro X10SBA-L BGA 1170 mini ITX

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42927
Info modified on:
30 Oct 2024, 13:07:13
Long product name Supermicro X10SBA-L BGA 1170 mini ITX:

Intel Celeron J1900, Up to 8GB 1333MHz DDR3L Non-ECC SO-DIMM, 1x PCI-E x2, 2 x SATA 2.0, Intel HD Graphics, Intel i210AT dual port GbE LAN

Short summary description Supermicro X10SBA-L BGA 1170 mini ITX:

Supermicro X10SBA-L, Intel, BGA 1170, Intel® Celeron®, J1900, 8 W, DDR4-SDRAM

Long summary description Supermicro X10SBA-L BGA 1170 mini ITX:

Supermicro X10SBA-L. Processor manufacturer: Intel, Processor socket: BGA 1170, Compatible processor series: Intel® Celeron®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 8 GB, Memory slots type: SO-DIMM. Supported storage drive interfaces: SATA II. Graphics card family: Intel, Graphics card: HD Graphics. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Intel® I210-AT

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.