location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro C7Z270-PG Intel® Z270 LGA 1151 (Socket H4) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C7Z270-PG
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBD-C7Z270-PG-O show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672042247677 show
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:54:15
The date of the most recent change of the data-sheet in Icecat's system
Quick Reference Guide (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Supermicro MBD-C7Z270-PG-O user manual (22.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Supermicro C7Z270-PG Intel® Z270 LGA 1151 (Socket H4) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® 6th Generation Core™ i3 series, Intel® 6th Generation Core™ i5 series, Intel® 6th Generation Core™ i7 series, Intel® 7th Generation Core™ i3 series, Intel® 7th Generation Core™ i5 series, Intel® 7th Generation Core™ i7 series. , Socket H4 (LGA 1151) supported, CPU TDP support Up to 160W TDP
  • - Intel® Z270 Express
  • - 64GB Unbuffered non-ECC UDIMM, DDR4-3733MHz (O.C), in 4 DIMM slots
  • - 4 PCI-E 3.0 x16, 1 PCI-E 3.0 x4, M.2 Interface: 2 PCI-E 3.0 x4, M.2 Form Factor: 22110 (RAID 0,1 support), U.2 Interface: PCI-E 3.0 x4 (RAID 0,1 support)
  • - 1 HDMI port, 1 DP (DisplayPort) port
  • - Intel® Z270 Express controller for 6 SATA3 (6 Gbps) ports; RAID 0,1,5,10 + 2 PCI-E 3.0 x4 M.2 (M-key)(2x supports 22110, 1 compatible with SATA)(M.2 slot#1 supports both SATA and PCI-E. M.2 slot#2 supports PCI-E only.)(RAID 0,1 support) + 2 PCI-E 3.0 x4 U.2 (1 share with M.2)(RAID 0,1 support)
  • - Single LAN with Intel® Ethernet Controller I210-AT, Single LAN with Intel® single Ethernet PHY i219V
Long product name Supermicro C7Z270-PG Intel® Z270 LGA 1151 (Socket H4) ATX :
The short editorial description of Supermicro C7Z270-PG Intel® Z270 LGA 1151 (Socket H4) ATX

ATX, Intel Z270 Express, 4x 288-pin DDR4 DIMM, Socket H4 (LGA 1151), AMI UEFI BIOS, HDMI, DisplayPort, USB Type C, Rj-45
More>>>
Short summary description Supermicro C7Z270-PG Intel® Z270 LGA 1151 (Socket H4) ATX:
This short summary of the Supermicro C7Z270-PG Intel® Z270 LGA 1151 (Socket H4) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro C7Z270-PG, Intel, LGA 1151 (Socket H4), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, DDR4-SDRAM, 64 GB, DIMM

Long summary description Supermicro C7Z270-PG Intel® Z270 LGA 1151 (Socket H4) ATX:
This is an auto-generated long summary of Supermicro C7Z270-PG Intel® Z270 LGA 1151 (Socket H4) ATX based on the first three specs of the first five spec groups.

Supermicro C7Z270-PG. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 5, 10. LAN controller: Intel® I210-AT, Intel I219V. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Source Testseek summary Average rating
Reviews
Updated:
2017-05-26 02:55:27
Uk has collected 8 expert reviews for Supermicro C7Z270-PG Intel® Z270 LGA 1151 (Socket H4) ATX and the average expert rating is 95 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
95%
Source Review comments Score
ocdrift.com
Updated:
2017-05-26 02:55:27
The release of Intel's 7 th Gen Core “Kaby Lake” desktop processors recently also sees introduction of the new Z270 chipset to support the new architecture. The new CPUs are still using the existing LGA1150 socket and fully compatible with last-gen Z170 c...
Good Excellent out-of-the-box performance, Decent CPU overclocking potential, Solid build quality with server-grade components, Elegant titanium black colour scheme, Strong 10+1 phase power delivery design, Onboard Power and Reset buttons, Dual M.2 and U.2 con...
Bad Distance between the first two DIMM slots is too close to each other, Odd DIIM latch position, Memory overclocking is not possible with the current BIOS version, UEFI BIOS needs some refinements, Load-line Calibration (LLC) is broken, Lacks multiple user'...
Bottom line SuperMicro continues to bring a good competition in the consumer-grade motherboard market with the new SuperO gaming series packing the newest Intel Z270 chipset and supporting the latest Kaby Lake CPU architecture. The SuperO C7Z270-PG represents the pro...
0%
hw4all.com
Updated:
2018-08-06 15:36:53
It's been a long time since the tests of the latest Supermicro motherboard in our lab. The company Supermicro is more known on the server, rather than on the desktop segment. But the American company does not mind getting a share in the desktop market, wh...
Good Very good CPU power subsystem, advanced overclocking functions, A decent equipment, including six SATA ports 6 Gb / s, four USB 3.1 Gen2 and two U.2, Support for PCI Express 3.0 on four PEG slots, Very good performance in general, good stability and very...
Bad Not the best UEFI interface structure, Long time of loading, Supermicro C7Z270-PG is one of the few new LGA1151 motherboards offering four USB 3.1 Gen2 ports on the I / O panel. Otherwise, you will also get a very decent hardware platform, except that it...
Bottom line In the past, Supermicro was not always good at showing itself on the desktop segment. Nevertheless, the competitors here are very strong, and the “roots” of Supermicro from the server sphere are clearly visible. The American company was always inferior in...
0%
Brand Image Article code product Stock Price from
Supermicro

Supermicro C7Z370-CG-IW Intel® Z370 Express LGA 1151 (Socket H4) mini ITX
(show image)
MBD-C7Z370-CG-IW-O C7Z370-CG-IW 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro C9X299-PGF Intel® X299 LGA 2066 (Socket R4) ATX
(show image)
MBD-C9X299-PGF-O C9X299-PGF 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro C7Z370-CG-L Intel® Z370 LGA 1151 (Socket H4) ATX
(show image)
MBD-C7Z370-CG-L-O C7Z370-CG-L 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro C9X299-RPGF Intel® X299 LGA 2066 (Socket R4) ATX
(show image)
MBD-C9X299-RPGF-O C9X299-RPGF 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro C7Z270-CG-M Intel® Z270 LGA 1151 (Socket H4) micro ATX
(show image)
MBD-C7Z270-CG-M-O C7Z270-CG-M 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro C7B250-CB-MK Intel® B250 LGA 1151 (Socket H4) micro ATX
(show image)
MBD-C7B250-CB-MK-O C7B250-CB-MK 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro C7H270-CG-ML-O Intel® H270 LGA 1151 (Socket H4) micro ATX
(show image)
MBD-C7H270-CG-ML-O C7H270-CG-ML-O 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro C7B250-CB-ML Intel® B250 LGA 1151 (Socket H4) micro ATX
(show image)
MBD-C7B250-CB-ML-O C7B250-CB-ML 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro C7Z270-CG Intel® Z270 LGA 1151 (Socket H4) ATX
(show image)
MBD-C7Z270-CG-O C7Z270-CG 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro C7Z270-CG-L Intel® Z270 LGA 1151 (Socket H4) ATX
(show image)
MBD-C7Z270-CG-L-O C7Z270-CG-L 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 1 distributor(s)