Supermicro logo

Supermicro SuperChassis 731i-300B Mini Tower Black 500 W

Data-sheet quality:
created/standardized by Icecat
Product views:
92215
Info modified on:
14 Mar 2024, 18:59:17
Bullet Points Supermicro SuperChassis 731i-300B Mini Tower Black 500 W:
  • - 90° Rotatable HDD Cage
  • - Whisper-Quiet (<25dB)
  • - Kensington Lock Support
  • - Front I/O Supports 2x USB 2.0
  • - 1x Optional Front Intake 8cm (2800 RPM) PWM Fan
  • - Mini-Tower Chassis Supports Micro-ATX Motherboard, Size 9.6" x 9.6"
  • - 300W Bronze Level Certified High-Efficiency Power Supply
  • - 1x Rear 9cm (2050 RPM) PWM Fan
  • - 2x 5.25" External HDD Drive Bays & 4x 3.5" Internal HDD Drive Bays
Long product name Supermicro SuperChassis 731i-300B Mini Tower Black 500 W:

Supermicro 731i-300B Mini-Tower micro-ATX Workstation/Server Chassis with 300W 80PLUS Bronze Power Supply

Short summary description Supermicro SuperChassis 731i-300B Mini Tower Black 500 W:

Supermicro SuperChassis 731i-300B, Mini Tower, Server, Black, micro ATX, Metal, HDD, Network, Power

Long summary description Supermicro SuperChassis 731i-300B Mini Tower Black 500 W:

Supermicro SuperChassis 731i-300B. Form factor: Mini Tower, Type: Server, Product color: Black. Power supply: 500 W, Power supply location: Rear, AC input voltage: 100 - 240 V. Front fans diameters supported: 80 mm, Rear fans diameters supported: 90 mm, Noise level (low speed): 25 dB. Supported HDD sizes: 3.5,5.25". Width: 7.24" (184 mm), Depth: 16.7" (425 mm), Height: 14.3" (362 mm)

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.