Supermicro logo

Supermicro CBL-0071L ribbon cable

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41045
Info modified on:
23 Feb 2023, 18:53:26
Long product name Supermicro CBL-0071L ribbon cable:

16-pin/16-pin Ribbon flat cable, Fiber protection, 76cm, 28 AWG

Short summary description Supermicro CBL-0071L ribbon cable:

Supermicro CBL-0071L, 16-pin/16-pin, Female/Female, Ribbon, Black, White, 29.9" (0.76 m)

Long summary description Supermicro CBL-0071L ribbon cable:

Supermicro CBL-0071L. Connector(s): 16-pin/16-pin, Connector gender: Female/Female, Cable type: Ribbon. Cable length: 29.9" (0.76 m)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.