location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Super Flower SF-600P14XE power supply unit 600 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Super Flower Check ‘Super Flower’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SF-600P14XE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SF-600P14XE
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Super Flower’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Super Flower: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2024 08:38:11
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Super Flower SF-600P14XE power supply unit 600 W Black:
This short summary of the Super Flower SF-600P14XE power supply unit 600 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Super Flower SF-600P14XE, 600 W, 115 - 240 V, 50 - 60 Hz, 10 A, 90%, Over power, Over voltage, Overload, Short circuit

Long summary description Super Flower SF-600P14XE power supply unit 600 W Black:
This is an auto-generated long summary of Super Flower SF-600P14XE power supply unit 600 W Black based on the first three specs of the first five spec groups.

Super Flower SF-600P14XE. Total power: 600 W, AC input voltage: 115 - 240 V, AC input frequency: 50 - 60 Hz. Cabling type: Semi-Modular. Product color: Black. Output voltage note: 3.3V, 5V, 12V

Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 08:55:34
Uk has collected 3 expert reviews for Super Flower SF-600P14XE power supply unit 600 W Black and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%