location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Super Flower Golden KING PRO 80+ power supply unit 500 W 20+4 pin ATX ATX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Super Flower Check ‘Super Flower’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Golden KING PRO 80+
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SF-500P14PE show
Show alternative article codes used in the online market place
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Super Flower’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Super Flower: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2024 15:15:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Super Flower Golden KING PRO 80+ power supply unit 500 W 20+4 pin ATX ATX Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 500 W 115 - 240 V 50 - 60 Hz
  • - Motherboard power connector: 20+4 pin ATX
  • - PC ATX 80 PLUS Gold
  • - 5.51" (14 cm)
  • - Black
More>>>
Short summary description Super Flower Golden KING PRO 80+ power supply unit 500 W 20+4 pin ATX ATX Black:
This short summary of the Super Flower Golden KING PRO 80+ power supply unit 500 W 20+4 pin ATX ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

Super Flower Golden KING PRO 80+, 500 W, 115 - 240 V, 50 - 60 Hz, 10 A, +12V,+3.3V,+5V,+5Vsb,-12V, 100 W

Long summary description Super Flower Golden KING PRO 80+ power supply unit 500 W 20+4 pin ATX ATX Black:
This is an auto-generated long summary of Super Flower Golden KING PRO 80+ power supply unit 500 W 20+4 pin ATX ATX Black based on the first three specs of the first five spec groups.

Super Flower Golden KING PRO 80+. Total power: 500 W, AC input voltage: 115 - 240 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 20+4 pin ATX, Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Gold. Product color: Black, Fan diameter: 5.51" (14 cm), Number of fans: 1 fan(s). Width: 5.91" (150 mm), Depth: 6.69" (170 mm), Height: 3.39" (86 mm)

Country Distributor
Deutschland 1 distributor(s)