location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SUNNE 23-42-ET TV mount 42"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SUNNE Check ‘SUNNE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
23-42-ET
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23-42-ET
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘SUNNE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SUNNE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 11:38:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points SUNNE 23-42-ET TV mount 42"
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 165.3 lbs (75 kg)
  • - Minimum screen size: 23" Maximum screen size: 42" Wall
  • - Minimum VESA mount: 15.7 x 7.87" (400 x 200 mm) Maximum VESA mount: 15.7 x 7.87" (400 x 200 mm)
Long product name SUNNE 23-42-ET TV mount 42" :
The short editorial description of SUNNE 23-42-ET TV mount 42"

23-42-ET, 23"-42", 75kg
More>>>
Short summary description SUNNE 23-42-ET TV mount 42":
This short summary of the SUNNE 23-42-ET TV mount 42" data-sheet is auto-generated and uses the product title and the first six key specs.

SUNNE 23-42-ET, 23", 42", 165.3 lbs (75 kg), 15.7 x 7.87" (400 x 200 mm), 15.7 x 7.87" (400 x 200 mm), -10 - 0°

Long summary description SUNNE 23-42-ET TV mount 42":
This is an auto-generated long summary of SUNNE 23-42-ET TV mount 42" based on the first three specs of the first five spec groups.

SUNNE 23-42-ET. Maximum weight capacity: 165.3 lbs (75 kg), Minimum screen size: 23", Maximum screen size: 42", Minimum VESA mount: 15.7 x 7.87" (400 x 200 mm), Maximum VESA mount: 15.7 x 7.87" (400 x 200 mm). Tilt angle range: -10 - 0°, Distance to the wall (min): 1.77" (4.5 cm)

Country Distributor
Deutschland 1 distributor(s)