location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Summer Infant Born Free breeze feeding bottle 266 ml Transparent Glass

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Summer Infant Check ‘Summer Infant’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Born Free breeze
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
48380
Category:
Plastic bottles used to feed milk or other liquid to babies.
Feeding Bottles Check ‘Summer Infant’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Summer Infant: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10063
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of the data-sheet in Icecat's system
Long product name Summer Infant Born Free breeze feeding bottle 266 ml Transparent Glass :
The short editorial description of Summer Infant Born Free breeze feeding bottle 266 ml Transparent Glass

glass bottle 2-pack, 9oz
More>>>
Short summary description Summer Infant Born Free breeze feeding bottle 266 ml Transparent Glass:
This short summary of the Summer Infant Born Free breeze feeding bottle 266 ml Transparent Glass data-sheet is auto-generated and uses the product title and the first six key specs.

Summer Infant Born Free breeze

Long summary description Summer Infant Born Free breeze feeding bottle 266 ml Transparent Glass:
This is an auto-generated long summary of Summer Infant Born Free breeze feeding bottle 266 ml Transparent Glass based on the first three specs of the first five spec groups.

Summer Infant Born Free breeze