Summer Fun logo

Summer Fun 503010610VS above ground pool Framed pool Round White

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4733
Info modified on:
18 Jul 2024, 09:54:27
Short summary description Summer Fun 503010610VS above ground pool Framed pool Round White:

Summer Fun 503010610VS, Framed pool, Child & adult, Ladder, White

Long summary description Summer Fun 503010610VS above ground pool Framed pool Round White:

Summer Fun 503010610VS. Pool type: Framed pool, Shape: Round, Recommended age group: Child & adult. Water filter type: Sand filter. Pool liner thickness: 0.0236" (0.6 mm), Height: 59.1" (1500 mm), Diameter: 196.9" (5 m). Package type: Box. Pool liner color: Blue

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.