SUBBLIM logo

SUBBLIM SUBMO-EDGVU02 mouse Universal Right-hand USB Type-A Optical 1600 DPI

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8669
Info modified on:
27 Jun 2024, 12:30:32
Short summary description SUBBLIM SUBMO-EDGVU02 mouse Universal Right-hand USB Type-A Optical 1600 DPI:

SUBBLIM SUBMO-EDGVU02, Right-hand, Vertical design, Optical, USB Type-A, 1600 DPI, White

Long summary description SUBBLIM SUBMO-EDGVU02 mouse Universal Right-hand USB Type-A Optical 1600 DPI:

SUBBLIM SUBMO-EDGVU02. Form factor: Right-hand, Vertical design. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Power source: Cable. Product color: White

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.