location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Studiologic Acuna 88 MIDI keyboard USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Studiologic Check ‘Studiologic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Acuna 88
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Acuna 88 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8034141640261
Category:
Piano-style user interface keyboard device used for sending MIDI signals or commands over a USB or MIDI cable to other devices connected and operating on the same MIDI protocol interface.
MIDI Keyboards Check ‘Studiologic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Studiologic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23653
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name Studiologic Acuna 88 MIDI keyboard USB :
The short editorial description of Studiologic Acuna 88 MIDI keyboard USB

88 keys, MIDI x 3, USB, Pedal x 2
More>>>
Short summary description Studiologic Acuna 88 MIDI keyboard USB:
This short summary of the Studiologic Acuna 88 MIDI keyboard USB data-sheet is auto-generated and uses the product title and the first six key specs.

Studiologic Acuna 88, USB, 50.4" (1280 mm), 13.8" (350 mm), 4.53" (115 mm), 32.2 lbs (14.6 kg), DC

Long summary description Studiologic Acuna 88 MIDI keyboard USB:
This is an auto-generated long summary of Studiologic Acuna 88 MIDI keyboard USB based on the first three specs of the first five spec groups.

Studiologic Acuna 88. Interface: USB. Width: 50.4" (1280 mm), Depth: 13.8" (350 mm), Height: 4.53" (115 mm). Power source type: DC