location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

STM Large Convertible 17" 17" Messenger case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STM Check ‘STM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Large Convertible 17"
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP-1503-1
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘STM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by STM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4605
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name STM Large Convertible 17" 17" Messenger case Black :
The short editorial description of STM Large Convertible 17" 17" Messenger case Black

Large Convertible 17"
More>>>
Short summary description STM Large Convertible 17" 17" Messenger case Black:
This short summary of the STM Large Convertible 17" 17" Messenger case Black data-sheet is auto-generated and uses the product title and the first six key specs.

STM Large Convertible 17", Messenger case, 17"

Long summary description STM Large Convertible 17" 17" Messenger case Black:
This is an auto-generated long summary of STM Large Convertible 17" 17" Messenger case Black based on the first three specs of the first five spec groups.

STM Large Convertible 17". Case type: Messenger case, Maximum screen size: 17"

Brand Image Article code product Stock Price from
STM

STM Small Brink 13" 13" Messenger case
(show image)
DP-1713-1 Small Brink 13" 0.00
(excl. VAT)
0 (incl. VAT)
STM

STM Medium Evolution 15" 15" Backpack case
(show image)
DP-0914-1 Medium Evolution 15" 0.00
(excl. VAT)
0 (incl. VAT)
STM

STM Small Evolution 13" 13" Backpack case
(show image)
DP-0913-1 Small Evolution 13" 0.00
(excl. VAT)
0 (incl. VAT)
STM

STM Medium Duplex 15" 15" Messenger case Gray
(show image)
DP-0915-1 Medium Duplex 15" 0.00
(excl. VAT)
0 (incl. VAT)
STM

STM Medium alley 15" 15" Messenger case Gray
(show image)
DP-0514-1 Medium alley 15" 0.00
(excl. VAT)
0 (incl. VAT)
STM

STM Medium Sports2 15" 15" Backpack case Black
(show image)
DP-0104-1 Medium Sports2 15" 0.00
(excl. VAT)
0 (incl. VAT)
STM

STM Small Alley 13" 13" Messenger case Gray
(show image)
DP-0515-1 Small Alley 13" 0.00
(excl. VAT)
0 (incl. VAT)
STM

STM Large Rogue 17" 17" Backpack case
(show image)
DP-0921-1 Large Rogue 17" 0.00
(excl. VAT)
0 (incl. VAT)
STM

STM Large Rogue Roller 17" 17" Trolley case
(show image)
DP-0925-1 Large Rogue Roller 17" 0.00
(excl. VAT)
0 (incl. VAT)
STM

STM Medium Rogue 15" 15" Backpack case Gray
(show image)
DP-0924-1 Medium Rogue 15" 0.00
(excl. VAT)
0 (incl. VAT)