Steelseries logo

Steelseries QcK Guild Wars 2 Logan White

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25210
Info modified on:
05 Mar 2019, 14:32:34
Long product name Steelseries QcK Guild Wars 2 Logan White:

QcK Guild Wars 2 Logan Edition

Short summary description Steelseries QcK Guild Wars 2 Logan White:

Steelseries QcK Guild Wars 2 Logan, White, Image, Rubber, Non-slip base

Long summary description Steelseries QcK Guild Wars 2 Logan White:

Steelseries QcK Guild Wars 2 Logan. Width: 12.6" (320 mm), Depth: 10.6" (270 mm). Product color: White, Surface coloration: Image, Material: Rubber, Non-slip base

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.