Steelseries logo

Steelseries 62009 mouse Gaming Right-hand USB Type-A Laser 3200 DPI

Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15041
Info modified on:
13 May 2020, 20:38:09
Long product name Steelseries 62009 mouse Gaming Right-hand USB Type-A Laser 3200 DPI:

Ikari Laser Limited Edition Sudden Attack

Short summary description Steelseries 62009 mouse Gaming Right-hand USB Type-A Laser 3200 DPI:

Steelseries 62009, Right-hand, Laser, USB Type-A, 3200 DPI, Black, Camouflage

Long summary description Steelseries 62009 mouse Gaming Right-hand USB Type-A Laser 3200 DPI:

Steelseries 62009. Form factor: Right-hand. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 3200 DPI, Buttons quantity: 6, Scroll type: Wheel. Power source: Cable. Product color: Black, Camouflage

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.