location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USBVGADOCK2 laptop dock/port replicator Wired USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal Laptop USB Docking Station with VGA Audio Ethernet
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBVGADOCK2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030838214 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115227
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:33:40
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com USBVGADOCK2 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com USBVGADOCK2 laptop dock/port replicator Wired USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - Host interface: USB 2.0
  • - Ethernet LAN 10,100 Mbit/s
  • - Full duplex
Guarantee: 3 Years
Long product name StarTech.com USBVGADOCK2 laptop dock/port replicator Wired USB 2.0 Black :
The short editorial description of StarTech.com USBVGADOCK2 laptop dock/port replicator Wired USB 2.0 Black

StarTech.com Universal Laptop USB Docking Station with VGA Audio Ethernet
More>>>
StarTech.com USBVGADOCK2 laptop dock/port replicator Wired USB 2.0 Black:
The official marketing text of StarTech.com USBVGADOCK2 laptop dock/port replicator Wired USB 2.0 Black as supplied by the manufacturer

4-in-1 Laptop docking station with VGA, Ethernet, dual audio and 4 Port USB 2.0 connections

The USBVGADOCK2 is a combination USB VGA adapter and 4-in-1 docking station that converts a single USB 2.0 port into multiple connection ports, including: a VGA port, 10/100 RJ45 network connection, dual (3.5mm phono) audio ports and four additional USB 2.0 ports.

Compatible with a broad range of operating systems, including Microsoft Windows 7, the USB VGA adapter/docking station supports 1600x1200 (32-bit) display resolutions for connected VGA monitors and saves the time and hassle of having to disconnect devices like speakers and USB peripherals (scanners, printers, webcams etc.) in order to re-connect them to another computer. Using this convenient docking station makes it as simple as creating the single USB 2.0 host connection in order to access the connected peripherals.

The USBVGADOCK2 is backed by a StarTech.com 3-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Add video, Ethernet, USB and audio to a computer system from a single compact and portable USB 2.0 docking station
- Drive an additional monitor at up to 1600x1200 without having to replace your video card
- Backed by a StarTech.com 2-year warranty and free lifetime technical support

Short summary description StarTech.com USBVGADOCK2 laptop dock/port replicator Wired USB 2.0 Black:
This short summary of the StarTech.com USBVGADOCK2 laptop dock/port replicator Wired USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USBVGADOCK2, Wired, USB 2.0, Mini-USB B, 10,100 Mbit/s, IEEE 802.3, IEEE 802.3u, Black

Long summary description StarTech.com USBVGADOCK2 laptop dock/port replicator Wired USB 2.0 Black:
This is an auto-generated long summary of StarTech.com USBVGADOCK2 laptop dock/port replicator Wired USB 2.0 Black based on the first three specs of the first five spec groups.

StarTech.com USBVGADOCK2. Connectivity technology: Wired, Host interface: USB 2.0, USB connector type: Mini-USB B. Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3u. Product color: Black, Maximum analog resolution: 1600 x 1200 pixels, Certification: CE, FCC. AC input voltage: 115-230 V, Input current: 3 A, Output voltage: 5 V. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,...

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 2.0
USB 2.0 ports quantity *
4
VGA (D-Sub) ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
USB connector type
Mini-USB B
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100 Mbit/s
Networking standards
IEEE 802.3, IEEE 802.3u
Full duplex
Yes
Performance
Maximum analog resolution
1600 x 1200 pixels
Product color *
Black
Certification
CE, FCC
Power
AC input voltage
115-230 V
Input current
3 A
Output voltage
5 V
Power consumption (typical)
15 W
Power plug type
Type M
Power
Compatible power plug types
EU, UK, US
Software
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac compatibility
No
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
2.75" (69.8 mm)
Depth
7.99" (203 mm)
Height
0.752" (19.1 mm)
Weight
7.55 oz (214 g)
Packaging data
Package width
2.72" (69 mm)
Package depth
9.33" (237 mm)
Package height
7.13" (181 mm)
Package weight
28.2 oz (800 g)
Packaging content
Cables included
USB
AC adapter included
Yes
Manual
Yes
Technical details
Compliance certificates
RoHS
Other features
Chipset
SMSC - LAN9500, Trigger - UV-185CB-128
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:51:33
Uk has collected 5 expert reviews for StarTech.com Universal Laptop USB Docking Station with VGA Audio Ethernet and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
XSreviews.co.uk
Updated:
2011-10-04 08:51:29
Well we can’t review graphics cards, headsets and motherboards every day now can we? Sometimes you have to knuckle up and review something a little less exciting. Today is such a day as I’m taking a look at the Startech VGA, USB Docking Station. Yup...
Bottom line I’m not massively happy with this product. Yes it does give you extra USB ports and ethernet, audio connectors and a VGA adapter, but two of those things don’t work that well. The VGA connector is a bit antiquated – why not DVI? – but it’s also locked...
0%
computeractive.co.uk
Updated:
2011-10-04 08:51:31
The Startech USB Docking Station (model USBVGADOCK2) is a handy little gadget that allows users to connect a monitor, keyboard and mouse to a laptop, using only one USB port.The device comes with a driver disc, but if your computer doesn't have a disc...
Good Simple to set up; easy to use...
Bad Need to install drivers from disc, unless you download them from Startech's website...
Bottom line A clever kit to connect peripherals to your laptop...
100%
v3.co.uk
Updated:
2011-10-04 08:51:33
The Startech USB Docking Station (model USBVGADOCK2) is a handy little gadget that allows users to connect a monitor, keyboard and mouse to a laptop, using only one USB port.The device comes with a driver disc, but if you're computer doesn't have a dis...
Good Simple to set up; easy to use...
Bad Need to install drivers from disc, unless you download them from Startech's website...
Bottom line A clever kit to connect peripherals to your laptop Good points Simple to set up; easy to use Bad points Need to install drivers from disc, unless you download them from Startech's website...
100%
techradar.com
Updated:
2015-04-11 15:55:32
With 4K monitors becoming more widely available and with prices falling below £300/$300, one would have expected laptop manufacturers to smarten up and produce 4K friendly products. Well, it seems that this didn't happen unless you run an Apple MacBook/Ma...
Good True 4K capability, Relatively affordable, 4 x USB ports, True plug and play...
Bad Can't charge your laptop...
Bottom line This docking station provides 4K support, plus it allows the user to connect an array of devices and peripherals to it (as well as charging them). There are a couple of small issues but nothing major enough to distract us from the great value of this peri...
90%
Country Distributor
Sverige 3 distributor(s)
Suomi 1 distributor(s)
United Kingdom 1 distributor(s)