location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USBFAB_3 USB cable USB 2.0 35.4" (0.9 m) USB A USB B Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 ft Beige A to B USB 2.0 Cable - M/M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBFAB_3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030781855 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:21:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com USBFAB_3 USB cable USB 2.0 35.4" (0.9 m) USB A USB B Beige
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 35.4" (0.9 m)
  • - USB A Straight Male
  • - USB B Straight Male
  • - USB 2.0 480 Mbit/s
  • - Beige
  • - 1 pc(s)
Guarantee: Lifetime Warranty
Long product name StarTech.com USBFAB_3 USB cable USB 2.0 35.4" (0.9 m) USB A USB B Beige :
The short editorial description of StarTech.com USBFAB_3 USB cable USB 2.0 35.4" (0.9 m) USB A USB B Beige

StarTech.com 3 ft Beige A to B USB 2.0 Cable - M/M
More>>>
StarTech.com USBFAB_3 USB cable USB 2.0 35.4" (0.9 m) USB A USB B Beige:
The official marketing text of StarTech.com USBFAB_3 USB cable USB 2.0 35.4" (0.9 m) USB A USB B Beige as supplied by the manufacturer

This 3ft USB cable offers one USB A Male connector and one USB B Male connector, and is fully rated to USB specifications.

This high quality USB A-B cable features a durable, yet flexible design and is backed by StarTech.com’s Lifetime Warranty.

The StarTech.com Advantage

- Replace worn-out or missing USB cables with this high quality, 3ft USB 2.0 Cable A to A - M/M
- Easy to use and install
- Backed by StarTech.com's lifetime warranty

Short summary description StarTech.com USBFAB_3 USB cable USB 2.0 35.4" (0.9 m) USB A USB B Beige:
This short summary of the StarTech.com USBFAB_3 USB cable USB 2.0 35.4" (0.9 m) USB A USB B Beige data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USBFAB_3, 35.4" (0.9 m), USB A, USB B, USB 2.0, Male/Male, Beige

Long summary description StarTech.com USBFAB_3 USB cable USB 2.0 35.4" (0.9 m) USB A USB B Beige:
This is an auto-generated long summary of StarTech.com USBFAB_3 USB cable USB 2.0 35.4" (0.9 m) USB A USB B Beige based on the first three specs of the first five spec groups.

StarTech.com USBFAB_3. Cable length: 35.4" (0.9 m). Connector 1: USB A, Connector 2: USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Product color: Beige

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Reversible connectors
No
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0.48 Gbit/s
Product color *
Beige
Plug and Play
Yes
Weight & dimensions
Cable length *
35.4" (0.9 m)
Packaging data
Package width
0.331" (8.4 mm)
Package depth
4.8" (122 mm)
Package height
8.66" (220 mm)
Package weight
1.55 oz (44 g)
Packaging content
Quantity per pack *
1 pc(s)
Sustainability
Sustainability certificates
RoHS
Other features
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
StarTech.com 6 ft USB 2.0 USB cable 72" (1.83 m) USB A Beige StarTech.com 6 ft USB 2.0 USB cable 72" (1.83 m) USB A Beige
(show image)
USBEXTAA-6 6 ft USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)