location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB3SDOCKDD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual-Monitor USB 3.0 Docking Station with DVI and Vertical Stand
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB3SDOCKDD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030858267 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 276564
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:37:46
The date of the most recent change of the data-sheet in Icecat's system
StarTech.com USB3SDOCKDD user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com USB3SDOCKDD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dock your USB 3.0 equipped Mac or Windows laptop with support for several dual monitor configurations using the included video adapters
  • - Connect and charge your USB devices with 5x USB 3.0 ports, including two Fast-Charge USB ports
  • - Save space on your desktop by placing the dock in a vertical orientation with the included dock stand
  • - Add wired network connectivity and audio devices with the Gigabit Ethernet RJ-45 port and headset jack plus separate 3.5 mm audio and microphone ports
Guarantee: 3 Years
Long product name StarTech.com USB3SDOCKDD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black, Silver :
The short editorial description of StarTech.com USB3SDOCKDD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black, Silver

StarTech.com Dual Monitor USB 3.0 Docking Station w/ DVI to VGA & HDMI Adapters, 5x USB 3.0 & Audio - Vertical DVI Dock for Mac & Windows (USB3SDOCKDD)
More>>>
StarTech.com USB3SDOCKDD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black, Silver:
The official marketing text of StarTech.com USB3SDOCKDD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black, Silver as supplied by the manufacturer

Laptop Docking Station | Mac & Windows | DVI to VGA & HDMI Adapters | 2x Charge Ports

This dual-monitor USB 3.0 docking station turns your laptop into a dual-monitor workstation with flexible setup options.

Display Flexibility

The dual-DVI docking station adds dual-monitor support to your workstation, with resolution support up to 2048x1152. With more screen space, you can simultaneously access multiple applications and reference material on one display while composing on the other. To ensure the USB 3.0 dock supports a variety of displays, two display adapters (DVI to VGA and DVI to HDMI) are included.

Powerful Connections and Fast Device Charging

Transform your laptop into a workstation that supports all of your peripherals. This docking station features five USB 3.0 (USB 3.1 Gen 1) ports. The two front-facing USB ports are USB fast-charge ports (USB Battery Charging Specification 1.2). These accessible ports charge your mobile devices faster than standard USB ports, with or without your laptop connected to the dock. The dock also has a GbE port, headset jack and separate 3.5 mm audio and mic ports, so you’ll have all the connections you need.

Save Desktop Space

You can free up valuable desk space by positioning the dock vertically on your work surface using the included (optional) stand.

The USB3SDOCKDD is backed by a 3-year StarTech.com warranty and free lifetime technical support.

The StarTech.com Advantage

- Dock your USB 3.0 equipped Mac or Windows laptop with support for several dual monitor configurations using the included video adapters
- Connect and charge your USB devices with 5x USB 3.0 ports, including two Fast-Charge USB ports
- Save space on your desktop by placing the dock in a vertical orientation with the included dock stand

Short summary description StarTech.com USB3SDOCKDD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black, Silver:
This short summary of the StarTech.com USB3SDOCKDD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB3SDOCKDD, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-B, 3.5 mm, 10,100,1000 Mbit/s, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Black, Silver

Long summary description StarTech.com USB3SDOCKDD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black, Silver:
This is an auto-generated long summary of StarTech.com USB3SDOCKDD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black, Silver based on the first three specs of the first five spec groups.

StarTech.com USB3SDOCKDD. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Product color: Black, Silver, Data transfer rate: 5 Gbit/s, Maximum analog resolution: 2048 x 1152 pixels. Power source type: AC, AC input voltage: 100 - 240 V, Input current: 0.8 A. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.14 Mojave, Mac OS X 13.0 Ventura, Other operating systems supported: ChromeOS

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-B
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
DVI-I ports quantity
1
DVI-D ports quantity
1
Combo headphone/mic port
Yes
Headphone outputs *
1
Headphone connectivity
3.5 mm
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wake-on-LAN ready
Yes
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Auto MDI/MDI-X
Yes
Full duplex
Yes
Performance
Card reader integrated *
No
Data transfer rate
5 Gbit/s
Maximum analog resolution
2048 x 1152 pixels
Product color *
Black, Silver
LED indicators
Power
Charging function
Yes
UASP support
Yes
Rubber feet
Yes
Housing material
Aluminum, Plastic
Brand compatibility
Any brand
Certification
CE, FCC, REACH
Power
Power source type
AC
AC input voltage
100 - 240 V
Input current
0.8 A
Output voltage
5 V
Output current
4 A
Power consumption (typical)
20 W
Power plug type
Type M
Compatible power plug types
AU, EU, UK, US
Software
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Software
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.14 Mojave, Mac OS X 13.0 Ventura
Other operating systems supported
ChromeOS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
5 - 85%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
0.906" (23 mm)
Depth
3.27" (83 mm)
Height
7.01" (178 mm)
Weight
10.1 oz (285 g)
Packaging data
Package width
10" (255 mm)
Package depth
7.32" (186 mm)
Package height
3.74" (95 mm)
Package weight
2.25 lbs (1.02 kg)
Packaging content
Cables included
USB
AC adapter included
Yes
Manual
Yes
Drivers included
Yes
Interface adapters included
DVI-I male - HDMI female, DVI-I male - VGA female
Stand included
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case width
14.1" (357 mm)
Master (outer) case length
16.3" (415 mm)
Master (outer) case height
9.88" (251 mm)
Harmonized System (HS) code
84733020
Other features
Cable length
39.4" (1 m)
Chipset
DisplayLink - DL-3900, Genesys Logic - GL3520
USB data transfer rates
12, 480, 5000 Mbit/s
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 12:22:37
Uk has collected 2 expert reviews for StarTech.com Dual-Monitor USB 3.0 Docking Station with DVI and Vertical Stand and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
Bjorn3d.com
Updated:
2015-09-11 12:22:37
Laptops have for quite some time offered a lot of extra advantages over a stationary computer as they offer good performance while still being mobile.The docking station we are looking at today is a universal USB3.0 dock that offers both a bunch of extra...
Good Small footprint, Support for 2 extra monitors, Lots of USB3connectors, Gigabit ethernet, Two fastcharging USB3connectors, Support for resolutions over 1080p, Feels stable and offers great performance on PC...
Bad Max resolution still under 2560×1440 which makes it less usable for higher res. monitors, Only one HDMImonitor supported, Gaming performance on Mac not impressive, Latest stable driver on OSX a bit unstable with 2 monitors, A bit more expensive than other...
Bottom line The Startech Universal USB 3.0 Laptop Docking Station offers lots of USB3.0-connectors, gigabit ethernet and dual monitor support. It performs well, especially on a PC, and gives your laptop lots more connectivity options. 8...
79%
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)