icecat logo
Icecat: creating the world's largest open catalog with 19306371 data-sheets & 35851 brands – register (free)
StarTech.com logo

StarTech.com USB3SAB6 USB cable 72" (1.83 m) USB A Blue

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120576
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
Lifetime Warranty
Long product name StarTech.com USB3SAB6 USB cable 72" (1.83 m) USB A Blue:

StarTech.com 6 ft / 2m SuperSpeed USB 3.0 Cable A to B - 1 - USB 3.0 A (Male) to 1 - USB 3.0 B (Male)

StarTech.com USB3SAB6 USB cable 72" (1.83 m) USB A Blue:

Connect to your external solutions and transfer data at 10x the speed of USB 2.0

StarTech.com's 6ft USB 3.0 cable (A-B, male-male) offers a durable, high quality connection that harnesses the full capability of the USB 3.0 standard.

Designed for next-generation SuperSpeed USB device connections, the 6ft USB 3.0 cable offers a throughput of up to 5Gbps when used with a USB 3.0 host and device - an astounding 10x the capability of USB 2.0 (480Mbps).

Our 6ft USB 3.0 cable features high quality Shielded Twisted Pair (STP) construction, helping to prevent electro-magnetic interference and ensuring reliable data communication.

The 6ft USB 3.0 cable is backed by our Lifetime Warranty, providing guaranteed quality and reliability.

The StarTech.com Advantage

- Lifetime warranty, fully compliant with USB 3.0 standard

Short summary description StarTech.com USB3SAB6 USB cable 72" (1.83 m) USB A Blue:

StarTech.com USB3SAB6, 72" (1.83 m), USB A, USB A, Male/Male, Blue

Long summary description StarTech.com USB3SAB6 USB cable 72" (1.83 m) USB A Blue:

StarTech.com USB3SAB6. Cable length: 72" (1.83 m). Connector 1: USB A, Connector 2: USB A, Connector gender: Male/Male, Product color: Blue

Specs
Recommended products
Similar products
Distributors
Loading...
Specs +
Recommended products +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.