StarTech.com logo

StarTech.com USB3AUB15CMS USB cable USB 3.2 Gen 1 (3.1 Gen 1) 5.91" (0.15 m) USB A Micro-USB B Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
248658
Info modified on:
06 Sept 2024, 14:53:12
Short summary description StarTech.com USB3AUB15CMS USB cable USB 3.2 Gen 1 (3.1 Gen 1) 5.91" (0.15 m) USB A Micro-USB B Black:

StarTech.com USB3AUB15CMS, 5.91" (0.15 m), USB A, Micro-USB B, USB 3.2 Gen 1 (3.1 Gen 1), Male/Male, Black

Long summary description StarTech.com USB3AUB15CMS USB cable USB 3.2 Gen 1 (3.1 Gen 1) 5.91" (0.15 m) USB A Micro-USB B Black:

StarTech.com USB3AUB15CMS. Cable length: 5.91" (0.15 m). Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Connector gender: Male/Male, Maximum data transfer rate: 5 Gbit/s, Connector contacts plating: Nickel, Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.