StarTech.com logo

StarTech.com StarView 4-Port DVI USB KVM switch Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93511
Info modified on:
21 Oct 2022, 10:32:10
Guarantee:
3 years.
Long product name StarTech.com StarView 4-Port DVI USB KVM switch Black:

4 Port StarView DVI USB KVM Switch with Audio

StarTech.com StarView 4-Port DVI USB KVM switch Black:

The StarTech.com SV431DVIUA is a 4-port DVI USB KVM Switch with Audio and Microphone switching functions. It allows you to control 4 USB-enabled multimedia computers with DVI (Digital Video Interfaces), using only one USB keyboard, mouse, monitor and a set of speakers and microphone. You can select the computers, USB device hub ports and audio/mic channels either simultaneously or independently, using front-panel buttons. This DVI USB KVM Switch adopts the DVI interface technology that implements genuinely digital signal transmission over the cable to reduce undesired distortion from conventional analog/digital conversion.

Short summary description StarTech.com StarView 4-Port DVI USB KVM switch Black:

StarTech.com StarView 4-Port DVI USB KVM Switch, 2560 x 1600 pixels, Black

Long summary description StarTech.com StarView 4-Port DVI USB KVM switch Black:

StarTech.com StarView 4-Port DVI USB KVM Switch. Keyboard port type: USB, Mouse port type: USB. Maximum resolution: 2560 x 1600 pixels. Product color: Black. Weight: 3.64 lbs (1.65 kg). Package width: 8.27" (210 mm), Package depth: 17.3" (440 mm), Package height: 3.39" (86 mm)

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.