StarTech.com logo

StarTech.com SV431DDVDUA KVM switch Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
277290
Info modified on:
06 Sept 2024, 14:33:07
Guarantee:
3 Years
Long product name StarTech.com SV431DDVDUA KVM switch Black:

StarTech.com 4 Port DVI VGA Dual Monitor KVM Switch USB with Audio and USB 2.0 Hub

StarTech.com SV431DDVDUA KVM switch Black:

The SV431DDVDUA 4-port DVI VGA dual monitor KVM switch lets you control 4 Dual Display computers using a single USB mouse and keyboard peripheral set.

This dual view KVM switch provides 1 VGA and 1 DVI-I port per computer connection for high-resolution video, as well as audio switching capability between connected computers.

The DVI/VGA KVM switch features an integrated 2-port USB hub that allows USB 2.0 peripherals to be shared between connected computers, and offers a compact design with a rugged metal chassis for durable performance.

NOTE: While both DVI-I (analog) and DVI-D (digital) are supported by the KVM, source PCs must output the same signal for proper switching. It is recommended wherever possible to use DVI-D cables across all PC to KVM and KVM to Console connections. If necessary, please contact technical support for assistance identifying your source.

Backed by a StarTech.com 3-year warranty and free lifetime technical support.

The StarTech.com Advantage
- High-resolution DVI and VGA ports support almost any dual display scenario; even with one DVI + VGA PC, and one dual DVI PC, an adapter can be used with this KVM to support your configuration
- Integrated USB 2.0 hub and Mic/Audio ports allow the user to have full multimedia control of two computers and share USB peripherals eliminating the expense of duplicate devices
- Absolutely no software or drivers required providing a completely OS independent KVM solution

Short summary description StarTech.com SV431DDVDUA KVM switch Black:

StarTech.com SV431DDVDUA, 1920 x 1200 pixels, 18 W, Black

Long summary description StarTech.com SV431DDVDUA KVM switch Black:

StarTech.com SV431DDVDUA. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA/DVI-I. Maximum resolution: 1920 x 1200 pixels, Number of users: 1 user(s). Product color: Black, Housing material: Steel, Mean time between failures (MTBF): 140000 h. Input voltage: 100 - 240 V, Input current: 0.8 A, Output voltage: 12 V. Compliance certificates: RoHS

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.