location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com NIC PCI Express Gigabit Card Internal 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Port PCI Express Gigabit Ethernet NIC Network Adapter Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST1000SPEX4
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71351
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com NIC PCI Express Gigabit Card Internal 1000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - PCI Express
  • - 1000 Mbit/s
  • - Internal Component for: PC Chipset: RTL8111C
Guarantee: 1 year
Long product name StarTech.com NIC PCI Express Gigabit Card Internal 1000 Mbit/s :
The short editorial description of StarTech.com NIC PCI Express Gigabit Card Internal 1000 Mbit/s

"Add four Gigabit network interfaces to a Desktop PC or Server with an available PCI Express x4 slot
More>>>
StarTech.com NIC PCI Express Gigabit Card Internal 1000 Mbit/s:
The official marketing text of StarTech.com NIC PCI Express Gigabit Card Internal 1000 Mbit/s as supplied by the manufacturer

Add four Gigabit network interfaces to a Desktop PC or Server with an available PCI Express x4 slot.

This quad port PCIe 10/100/1000 Mbps Gigabit Ethernet Network Adapter Card provides four Gigabit Ethernet ports and is fully compatible with IEEE 802.3/u/ab standards.

Suitable for any PCI Express x4 enabled client, server or workstation, the Gigabit Ethernet Network Adapter Card supports high performance four channel networking and maximum data transfer speeds up to 1000Mbps in each direction (2000 Mbps total) - up to ten times faster than 10/100 Ethernet.
Compatible with a broad range of operating systems, including Windows 2000, XP, Vista, 7, Server 2003, Server 2008 R2, WinCE (4.2/ 5.0) and Linux (Redhat Enterprise, SCO, FreeBSD, etc…), this high quality PCIe Gigabit NIC is suitable for many SMB and Enterprise applications and is backed by a StarTech.com 1 year hardware warranty and free lifetime technical support.

Provides four independent Gigabit Ethernet ports while occupying one expansion slot

IEEE 802.1Q support enables each individual port to operate on a different virtual LAN (VLAN)

Power Down and Link Down Power Saving conserves power while ports are not in use
" * Provides four independent Gigabit Ethernet ports while occupying one expansion slot
* IEEE 802.1Q support enables each individual port to operate on a different virtual LAN (VLAN)
* Power Down and Link Down Power Saving conserves power while ports are not in use"

Short summary description StarTech.com NIC PCI Express Gigabit Card Internal 1000 Mbit/s:
This short summary of the StarTech.com NIC PCI Express Gigabit Card Internal 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com NIC PCI Express Gigabit Card, Internal, Wired, PCI Express, 1000 Mbit/s, Orange

Long summary description StarTech.com NIC PCI Express Gigabit Card Internal 1000 Mbit/s:
This is an auto-generated long summary of StarTech.com NIC PCI Express Gigabit Card Internal 1000 Mbit/s based on the first three specs of the first five spec groups.

StarTech.com NIC PCI Express Gigabit Card. Internal. Connectivity technology: Wired, Host interface: PCI Express. Maximum data transfer rate: 1000 Mbit/s. Product color: Orange

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI Express
Network
Maximum data transfer rate *
1000 Mbit/s
Ethernet LAN
Yes
Full duplex
Yes
Design
Component for *
PC
Product color
Orange
Internal *
Yes
Chipset
RTL8111C
Certification
CE, FCC, RoHS
System requirements
Compatible operating systems
Windows 2000XP/Vista/Server 2003/7/Server 2008 Win CE 4.2/5.0 Unix Linux Novell Mac OS 10.4.x/10.5.x
System requirements
Mac operating systems supported
Yes
Weight & dimensions
Weight
8.82 oz (250 g)
Packaging data
Package width
1.73" (44 mm)
Package depth
9.06" (230 mm)
Package height
6.42" (163 mm)
Packaging content
Manual
Yes
Other features
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Supported data transfer rates
10/100 Mbit/s
Ports quantity
4
Link/Act LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 05:10:50
Uk has collected 1 expert review for StarTech.com 4 Port PCI Express Gigabit Ethernet NIC Network Adapter Card and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
tweaktown.com
Updated:
2015-01-11 05:10:50
For those that manage a large number of virtual environments, having the ability to maximize your virtual networks efficiency is of utmost importance. Whether you're looking for a dedicated solution or network redundancy, the ability to deploy a single mu...
90%
Country Distributor
United Kingdom 1 distributor(s)