location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com RK619WALLGB rack cabinet 6U Wall mounted rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6U 19in Wallmount Server Rack Cabinet with Acrylic Door
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RK619WALLGB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030845731 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com RK619WALLGB rack cabinet 6U Wall mounted rack Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6U Wall mounted rack 110.2 lbs (50 kg)
  • - Frame type: Closed
  • - Black
Guarantee: Lifetime
Long product name StarTech.com RK619WALLGB rack cabinet 6U Wall mounted rack Black :
The short editorial description of StarTech.com RK619WALLGB rack cabinet 6U Wall mounted rack Black

StarTech.com 6U 19in Wallmount Server Rack Cabinet with Acrylic Door
More>>>
StarTech.com RK619WALLGB rack cabinet 6U Wall mounted rack Black:
The official marketing text of StarTech.com RK619WALLGB rack cabinet 6U Wall mounted rack Black as supplied by the manufacturer

The RK619WALLGB Wall-Mounted 6U Server Rack/Cabinet can be fastened to most types of walls and features a sturdy, compact design that can be positioned almost anywhere, without wasting valuable floor space. This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.

This equipment rack offers 6U of storage space and is designed to accommodate 19-inch (wide) servers, networking and telecom equipment. The rack features a 12cm fan, with ventilation positioned above and below the front panel glass door, helping to keep dust out of the rack while ensuring a cool operating environment for your valuable equipment.

To ensure optimum security and prevent tampering with the enclosed equipment, the cabinet/rack features a lockable, smoked acrylic front door that can be removed entirely or installed to open to the left or right as needed.

Backed by a StarTech.com Lifetime warranty.

The StarTech.com Advantage
- Venting holes and a large cooling fan increases airflow and reduces heat, prolonging the life of the enclosed equipment
- The lockable acrylic door adds security while providing a large viewable area for monitoring equipment status
- A small 6U footprint allows for the rack to be mounted almost anywhere that space is limited

Short summary description StarTech.com RK619WALLGB rack cabinet 6U Wall mounted rack Black:
This short summary of the StarTech.com RK619WALLGB rack cabinet 6U Wall mounted rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com RK619WALLGB, Wall mounted rack, 6U, 110.2 lbs (50 kg), Key lock, 23.1 lbs (10.5 kg), Black

Long summary description StarTech.com RK619WALLGB rack cabinet 6U Wall mounted rack Black:
This is an auto-generated long summary of StarTech.com RK619WALLGB rack cabinet 6U Wall mounted rack Black based on the first three specs of the first five spec groups.

StarTech.com RK619WALLGB. Type: Wall mounted rack, Rack capacity: 6U, Maximum weight capacity: 110.2 lbs (50 kg), Key lock. Weight: 23.1 lbs (10.5 kg). Product color: Black

Country Distributor
España 2 distributor(s)
Italia 1 distributor(s)
United Kingdom 2 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)