location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 19" Rack Shelf

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19" Rack Shelf
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RK36SLF
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:04:58
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime
Long product name StarTech.com 19" Rack Shelf :
The short editorial description of StarTech.com 19" Rack Shelf

DuraRak Fixed Shelf for 36" Depth Racks
More>>>
StarTech.com 19" Rack Shelf:
The official marketing text of StarTech.com 19" Rack Shelf as supplied by the manufacturer

Looking for a sold, reliable shelf for your rack or cabinet? RK36SLF is a universal shelf designed for the RK4236BK series of cabinets or virutally any industry standard 36" depth rack.

Short summary description StarTech.com 19" Rack Shelf:
This short summary of the StarTech.com 19" Rack Shelf data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 19" Rack Shelf, Black, 132.3 lbs (60 kg), 2.91 lbs (1.32 kg), 9.66 lbs (4.38 kg), 18.5 x 25.6 x 1.89" (470 x 650 x 48 mm)

Long summary description StarTech.com 19" Rack Shelf:
This is an auto-generated long summary of StarTech.com 19" Rack Shelf based on the first three specs of the first five spec groups.

StarTech.com 19" Rack Shelf. Product color: Black, Maximum weight capacity: 132.3 lbs (60 kg). Weight: 2.91 lbs (1.32 kg). Package weight: 9.66 lbs (4.38 kg). Dimensions (WxDxH): 18.5 x 25.6 x 1.89" (470 x 650 x 48 mm)

Features
Product color *
Black
Maximum weight capacity
132.3 lbs (60 kg)
Weight & dimensions
Weight
2.91 lbs (1.32 kg)
Packaging data
Package weight
9.66 lbs (4.38 kg)
Other features
Dimensions (WxDxH)
18.5 x 25.6 x 1.89" (470 x 650 x 48 mm)