location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com RACKCONV1701 rack console 17" 1280 x 1024 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1U 17" Rackmount LCD Console – USB – Value Series
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RACKCONV1701
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030836791 show
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 Year Warranty
Long product name StarTech.com RACKCONV1701 rack console 17" 1280 x 1024 pixels Black :
The short editorial description of StarTech.com RACKCONV1701 rack console 17" 1280 x 1024 pixels Black

StarTech.com 1U 17" Rackmount LCD Console – USB – Value Series - KVM Console 1U Rack Mount with 17in LCD
More>>>
StarTech.com RACKCONV1701 rack console 17" 1280 x 1024 pixels Black:
The official marketing text of StarTech.com RACKCONV1701 rack console 17" 1280 x 1024 pixels Black as supplied by the manufacturer

Centralized control of a server or a USB KVM switch with this 1U rack-mountable LCD console

The RACKCONV1701 1U 17" Rack Mount LCD Console – USB – Value Series provides a complete keyboard, video and mouse control point, integrated neatly into only 1U of rack/cabinet storage space - a simple and space-efficient solution that provides total KVM control right at the server rack. The KVM Rack Console integrates a 17in TFT-LCD monitor, full 105-key keyboard and touchpad together into a durable, compact 1U design. When the rack console is not in use, it's as simple as folding down the display (like a laptop computer) and sliding it back into the server rack on sturdy steel rails (included). For consolidated control from a convenient location, the KVM rack console can be connected to virtually any USB KVM switch for command of multiple servers/computers, providing a scalable KVM control solution that lets you determine the type of KVM switch to use based on function and budget. Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Monitor and control rack-mounted servers with an all-in-one rack console
- Avoid proprietary cabling requirements with universal USB connectivity to servers or KVM switches
- Take up 90% less space than a standard cabinet mounted keyboard, monitor and mouse with a compact 1U design

Short summary description StarTech.com RACKCONV1701 rack console 17" 1280 x 1024 pixels Black:
This short summary of the StarTech.com RACKCONV1701 rack console 17" 1280 x 1024 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com RACKCONV1701, 17", 1280 x 1024 pixels, TFT, 450:1, 65°, 45°

Long summary description StarTech.com RACKCONV1701 rack console 17" 1280 x 1024 pixels Black:
This is an auto-generated long summary of StarTech.com RACKCONV1701 rack console 17" 1280 x 1024 pixels Black based on the first three specs of the first five spec groups.

StarTech.com RACKCONV1701. Display diagonal: 17", Display resolution: 1280 x 1024 pixels, Display: TFT. Interface: USB. Dimensions (WxDxH): 18.8 x 20 x 1.72" (477.6 x 509.2 x 43.7 mm). Weight: 22.9 lbs (10.4 kg). Package weight: 39.5 lbs (17.9 kg)

Display
Display diagonal
17"
Display resolution
1280 x 1024 pixels
Display
TFT
Contrast ratio (typical)
450:1
Viewing angle, horizontal
65°
Viewing angle, vertical
45°
Display number of colors
16.78 million colors
Technical details
Form factor
1U
Product color
Black
Operating relative humidity (H-H)
5 - 90%
Technical details
Power requirements
110 - 240 AC
Ports & interfaces
Interface
USB
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Other features
Dimensions (WxDxH)
18.8 x 20 x 1.72" (477.6 x 509.2 x 43.7 mm)
Weight & dimensions
Weight
22.9 lbs (10.4 kg)
Packaging data
Package weight
39.5 lbs (17.9 kg)