location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com DuraView 17" LCD rack console 17" 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1U 17" Rackmount LCD Console with 8 Port Multi-Platform KVM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RACKCONS1708
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030824262 show
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 Year Warranty
Long product name StarTech.com DuraView 17" LCD rack console 17" 1280 x 1024 pixels :
The short editorial description of StarTech.com DuraView 17" LCD rack console 17" 1280 x 1024 pixels

StarTech.com 1U 17" Rackmount LCD Console with 8 Port Multi-Platform KVM - KVM Console 1U Rack Mount with 17in LCD
More>>>
StarTech.com DuraView 17" LCD rack console 17" 1280 x 1024 pixels:
The official marketing text of StarTech.com DuraView 17" LCD rack console 17" 1280 x 1024 pixels as supplied by the manufacturer

Control up to 8 servers or KVM switches with this 1U rack-mountable LCD console

This 1U Folding Rackmount LCD Console offers a high quality KVM solution, featuring a 17in LCD display, full-size (106 key) keyboard and mouse touchpad, as well as an 8-port KVM module.

A cost-effective KVM control solution, the integrated module can be cascaded with up to 8 more 8-port KVM switches, for control of up to 64 computers from this single module. The module supports both USB and PS/2 controlled computers, and offers multi-platform KVM control, supporting PC, Mac and Sun servers and systems to ensure broad compatibility.

The LCD Rack Console is able to work with virtually any existing KVM switch and any standard rack or cabinet that is 30in or greater in depth.

The StarTech.com Advantage

- Generates less heat than CRT displays, reducing cooling requirements
- Improve space efficiency inside cabinets, allowing larger systems to fit into less cabinet space
- Improves cabinet ergonomics by placing keyboard and display close together
- Removable 8 port KVM module to add more flexibility on required number of ports

Short summary description StarTech.com DuraView 17" LCD rack console 17" 1280 x 1024 pixels:
This short summary of the StarTech.com DuraView 17" LCD rack console 17" 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com DuraView 17" LCD Rack Console, 17", 1280 x 1024 pixels, TFT, 250 cd/m², 450:1, 60°

Long summary description StarTech.com DuraView 17" LCD rack console 17" 1280 x 1024 pixels:
This is an auto-generated long summary of StarTech.com DuraView 17" LCD rack console 17" 1280 x 1024 pixels based on the first three specs of the first five spec groups.

StarTech.com DuraView 17" LCD Rack Console. Display diagonal: 17", Display resolution: 1280 x 1024 pixels, Display: TFT. Dimensions (WxDxH): 17.3 x 18.5 x 1.73" (440 x 470 x 44 mm). Weight: 24.3 lbs (11 kg). Package weight: 44.3 lbs (20.1 kg)

Display
Display diagonal
17"
Display resolution
1280 x 1024 pixels
Display
TFT
Display brightness
250 cd/m²
Contrast ratio (typical)
450:1
Viewing angle, horizontal
60°
Viewing angle, vertical
45°
Keyboard
Keyboard number of keys
106
Keyboard
Built-in touchpad
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Other features
Dimensions (WxDxH)
17.3 x 18.5 x 1.73" (440 x 470 x 44 mm)
Weight & dimensions
Weight
24.3 lbs (11 kg)
Packaging data
Package weight
44.3 lbs (20.1 kg)
Brand Image Article code product Stock Price from
StarTech.com RACKCONS17HD rack console 17" 1U StarTech.com RACKCONS17HD rack console 17" 1U
(show image)
RACKCONS17HD 1U 17" HD 1080p Rackmount LCD Console with Front USB Hub 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com RACKCOND17HD rack console 17" 1920 x 1080 pixels Steel Black 1U StarTech.com RACKCOND17HD rack console 17" 1920 x 1080 pixels Steel Black 1U
(show image)
RACKCOND17HD 1U 17" HD 1080p Dual Rail Rackmount LCD Console w/ Fingerprint Reader and Front USB Hub 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com RACKCONS1908 rack console 19" 1280 x 1024 pixels Black StarTech.com RACKCONS1908 rack console 19" 1280 x 1024 pixels Black
(show image)
RACKCONS1908 1U 19in Rackmount LCD Console with Integrated 8 Port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com RACKCONV1901 rack console 19" 1280 x 1024 pixels Black StarTech.com RACKCONV1901 rack console 19" 1280 x 1024 pixels Black
(show image)
RACKCONV1901 1U 19" Rackmount LCD Console – USB – Value Series 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com RACKCONS2001 rack console 20.1" 1600 x 1200 pixels Black StarTech.com RACKCONS2001 rack console 20.1" 1600 x 1200 pixels Black
(show image)
RACKCONS2001 RACKCONS2001 0.00
(excl. VAT)
0 (incl. VAT)