StarTech.com logo

StarTech.com PEXUSB3S4V interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)

Data-sheet quality:
created/standardized by Icecat
Product views:
316907
Info modified on:
06 Sept 2024, 14:32:20
Guarantee:
2 Year Warranty
Long product name StarTech.com PEXUSB3S4V interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):

StarTech.com 4 Port PCI Express PCIe SuperSpeed USB 3.0 Controller Card Adapter with UASP - SATA Power - USB 3 PCIe Card

StarTech.com PEXUSB3S4V interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):

Add 4 external USB 3.0 (USB 3.2 Gen 1) ports to a low profile or standard computer, through PCI Express

The PEXUSB3S4V PCI Express USB 3.2 Gen 1 Card (with SATA Power) adds 4 external USB 3.2 Gen 1 ports to any PCI Express-enabled computer system with support for data rates up to 5 Gbps, while remaining backward compatible with USB 2.0 / 1.x devices.

Enhanced with UASP support (USB Attached SCSI Protocol), this USB 3.2 Gen 1 controller performs up to 70% faster than conventional USB 3.2 Gen 1 when paired with a UASP supported enclosure (Note: UASP requires a compatible operating system). Using a more efficient protocol than the traditional USB BOT (Bulk-Only Transport), UASP technology optimizes transfers by allowing multiple commands to be processed simultaneously, significantly increasing transfer speeds for less wait time on data transfers. See our UASP test results below for further details.

The card uses a "stacked" port layout that places the ports one on top of the other, enabling all four USB 3.2 Gen 1 ports to be external facing, while still allowing the card to fit into a small form factor/low profile computer system using the included low profile bracket.

Plus, with a built-in SATA power connector, each USB port can provide up to 900mA of power to devices that draw power from a host bus connection (500mA for USB 2.0) by connecting to your computer power supply.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

Improved Performance with UASP

UASP is supported in Windows® 8 and Server 2012. In testing UASP performed with up to a 70% faster read / 40% faster write speed over traditional USB 3.2 Gen 1 at peak performance.

At the same peak in testing, UASP also showed up to an 80% reduction in required processor resources.

Test results were obtained using an Intel® Ivy Bridge system, StarTech.com add-on USB 3.2 Gen 1 cards, a UASP-enabled StarTech.com enclosure, and a SATA III solid state drive.

The StarTech.com Advantage

Short summary description StarTech.com PEXUSB3S4V interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):

StarTech.com PEXUSB3S4V, PCIe, USB 3.2 Gen 1 (3.1 Gen 1), PCIe 2.0, CE, FCC, NEC uPD720201, 5 Gbit/s

Long summary description StarTech.com PEXUSB3S4V interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):

StarTech.com PEXUSB3S4V. Host interface: PCIe, Output interface: USB 3.2 Gen 1 (3.1 Gen 1), Expansion card standard: PCIe 2.0. Certification: CE, FCC. Chipset: NEC uPD720201, Data transfer rate (max): 5 Gbit/s. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Server operating systems supported: Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows.... Width: 2.68" (68 mm), Depth: 0.748" (19 mm), Height: 2.95" (75 mm)

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.