icecat logo
Icecat: creating the world's largest open catalog with 19306371 data-sheets & 35851 brands – register (free)
StarTech.com logo

StarTech.com PEXUSB3S4 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68922
Info modified on:
26 Jun 2024, 05:42:53
Guarantee:
2 Year Warranty
Long product name StarTech.com PEXUSB3S4 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):

StarTech.com 4 Port USB 3.0 PCI Express Card with UASP - SATA Power - Dual Profile USB 3 PCIe Controller - USB 3.0 PCI Express Adapter

StarTech.com PEXUSB3S4 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):

Add 4 USB 3.0 ports to your desktop computer through a PCI Express expansion slot

The PEXUSB3S4 4-Port PCI Express SuperSpeed USB 3.0 Card (with SATA Power) adds 3 external USB 3.0 ports and an internal USB 3.0 port to any PCI Express-enabled computer system. With SuperSpeed USB 3.0, you can reach data transfer speeds up to 5 Gbps, while still being backward compatible with existing USB 2.0 devices at 480Mbps.

Enhanced with UASP support (USB Attached SCSI Protocol), this USB 3.0 controller performs up to 70% faster than conventional USB 3.0 when paired with a (Note: UASP requires a compatible operating system). Using a more efficient protocol than the traditional USB BOT (Bulk-Only Transport), UASP technology optimizes transfers by allowing multiple commands to be processed simultaneously, significantly increasing transfer speeds for less wait time on data transfers. See our UASP test results below for further details.

With a built-in SATA power connector, each USB port can provide up to 900mA of power to USB 3.0 devices (500mA for USB 2.0) by connecting to your computer power supply. For added versatility, the controller card is equipped with a standard profile bracket and includes a low-profile/half-height bracket for installation in small form-factor computers.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

Improved Performance with UASP

UASP is supported in Windows 8, Server 2012 and Linux kernel 2.6.3 or later. In testing UASP performed with up to a 70% faster read / 40% faster write speed over traditional USB 3.0 at peak performance.

At the same peak in testing, UASP also showed up to an 80% reduction in required processor resources.

Test results were obtained using an Intel Ivy Bridge system, StarTech.com add-on USB 3.0 cards, a UASP-enabled StarTech.com enclosure, and a SATA III solid state drive.

The StarTech.com Advantage

- SuperSpeed USB 3.0 connectivity at up to 5 Gbps and 80% more power than USB 2.0
- Fit into standard or low profile systems, with a dual profile design
- Ensure sufficient power for your USB devices with the integrated SATA power connector

Short summary description StarTech.com PEXUSB3S4 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):

StarTech.com PEXUSB3S4, PCIe, USB 3.2 Gen 1 (3.1 Gen 1), Full-height, SATA, PC, FCC, CE

Long summary description StarTech.com PEXUSB3S4 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):

StarTech.com PEXUSB3S4. Host interface: PCIe, Output interface: USB 3.2 Gen 1 (3.1 Gen 1), Expansion card form factor: Full-height. Purpose: PC, Certification: FCC, CE. Windows operating systems supported: Windows 7 Home Premium, Windows 7 Home Premium x64, Windows Vista Home Premium, Windows Vista Home..., Server operating systems supported: Windows Server 2003, Windows Server 2003 x64, Windows Server 2008 R2. Width: 2.76" (70 mm), Depth: 3.54" (90 mm), Height: 0.866" (22 mm). Package width: 6.1" (155 mm), Package depth: 8.46" (215 mm), Package height: 1.77" (45 mm)

Specs
Distributors
Loading...
Specs +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.