location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PEXHDCAP video capturing device Internal PCIe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCI Express HD Video Capture Card 1080p30 – HDMI / DVI / VGA / Component
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEXHDCAP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030845700 show
Category:
Devices that convert an analog video signal (such as that produced by a DVD or video player) into a digital signal which can then be shown on a computer.
Video Capturing Devices Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104702
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:42:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com PEXHDCAP video capturing device Internal PCIe
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PCIe
  • - 1920 x 1080 pixels
  • - NTSC, PAL 60, PAL M
Guarantee: 2 Year Warranty
Long product name StarTech.com PEXHDCAP video capturing device Internal PCIe :
The short editorial description of StarTech.com PEXHDCAP video capturing device Internal PCIe

StarTech.com PCI Express HD Video Capture Card 1080p30 – HDMI / DVI / VGA/ Component
More>>>
StarTech.com PEXHDCAP video capturing device Internal PCIe:
The official marketing text of StarTech.com PEXHDCAP video capturing device Internal PCIe as supplied by the manufacturer

Capture and convert an HDMI, DVI, VGA or Component Audio-Video source through a PCI Express slot

The PEXHDCAP PCI Express HD Video Capture Card enables you to capture high-definition video and audio from an HDMI, DVI or Component (1080p) source to your computer through a PCI Express expansion slot.

Support for full 1080p video input, as well as HDMI and RCA stereo audio makes this HD capture card the perfect solution for creating digital copies of your videos for editing and compiling. The added versatility of 3 different video inputs (HDMI, DVI, Component), plus the ability to capture VGA input using the included DVI to VGA adapter, or DisplayPort using an active adapter, gives you the freedom to connect a multitude of audio-video devices to your computer, quickly and easily.

This PCI Express capture card supports NTSC and PAL systems, and comes complete with an easy to use video capture software suite, allowing you to record video or take still screenshots and save them to your PC.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

This Product will not record HDCP protected content.

Active DisplayPort Adapter not Included

System Requirements:

CPU: Intel Core2 Duo (for 720p capture)

Intel Core i5 (For 1080p capture)

Memory: 1 GB

Video: DirectX 9.0c Compatible Graphics Card

The StarTech.com Advantage

- Versatile multi-input PCI Express card offers HDMI, DVI, VGA and Component audio-video ports
- Full 1080p capture support delivers crystal clear, high-definition video recordings

Short summary description StarTech.com PEXHDCAP video capturing device Internal PCIe:
This short summary of the StarTech.com PEXHDCAP video capturing device Internal PCIe data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PEXHDCAP, PCIe, 1920 x 1080 pixels, NTSC, PAL 60, PAL M, 1080i, 1080p, 480i, 480p, 576i, 576p, 720p, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., 1024x768

Long summary description StarTech.com PEXHDCAP video capturing device Internal PCIe:
This is an auto-generated long summary of StarTech.com PEXHDCAP video capturing device Internal PCIe based on the first three specs of the first five spec groups.

StarTech.com PEXHDCAP. Host interface: PCIe, Video capture resolution (max): 1920 x 1080 pixels. Analog signal format system: NTSC, PAL 60, PAL M, Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,.... Minimum system requirements: 1024x768, Minimum processor: Intel Core2 Quad Q9400 2.66GHz, Minimum RAM: 512 MB. Width: 4.72" (120 mm), Depth: 4.72" (120 mm), Height: 0.787" (20 mm)

Performance
Internal *
Yes
Host interface *
PCIe
Video capture resolution (max)
1920 x 1080 pixels
Video
Analog signal format system *
NTSC, PAL 60, PAL M
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
HDMI ports quantity
1
Audio (L/R) in
2
Component video (YPbPr/YCbCr) in
1
DC-in jack
No
Software
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
System requirements
Minimum system requirements
1024x768
Minimum processor
Intel Core2 Quad Q9400 2.66GHz
Minimum RAM
512 MB
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
4.72" (120 mm)
Depth
4.72" (120 mm)
Height
0.787" (20 mm)
Weight
3.03 oz (86 g)
Packaging data
Package weight
9.42 oz (267 g)
Package height
1.57" (40 mm)
Package width
5.71" (145 mm)
Packaging content
Cables included
RCA
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:33:07
Uk has collected 1 expert review for StarTech.com PCI Express HD Video Capture Card 1080p30 – HDMI / DVI / VGA / Component and the rating is 68 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
68%
Source Review comments Score
techteamgb.co.uk
Updated:
2016-11-14 23:33:07
While this is a nice idea, at the price point it's at, is it worth it? Want one? Amazon: is the Startech PEXHDCAP60L Check out our awesome website! Vessel: —-——————————————————————————————- Want to get anything nice? Be sure to bookmark one of our Amazon...
Bottom line Personally I'd go for Startech's USB version...
68%
Brand Image Article code product Stock Price from
StarTech.com USB2HDCAP video capturing device USB 2.0 StarTech.com USB2HDCAP video capturing device USB 2.0
(show image)
USB2HDCAP USB 2.0 HD PVR Gaming and Video Capture Device – 1080p HDMI / Component 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SVID2USB23 video capturing device USB 2.0 StarTech.com SVID2USB23 video capturing device USB 2.0
(show image)
SVID2USB23 S-Video / Composite to USB Video Capture Cable w/ TWAIN and Mac Support 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)