location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PEX2S553 interface cards/adapter Internal Serial

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-port PCI Express RS232 Serial Adapter Card - PCIe RS232 Serial Host Controller Card - PCIe to Dual Serial DB9 Card - 16550 UART - Expansion Card - Windows & Linux
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX2S553 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030841740 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 248656
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:34:58
The date of the most recent change of the data-sheet in Icecat's system
StarTech.com PEX2S553 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com PEX2S553 interface cards/adapter Internal Serial
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 PORT SERIAL CARD: Serial controller card w/16550 UART based on ASIX MCS9922CV-AA, allows 2x DB9 ports w/bi-directional RS232 speeds up to 460.8Kbps per port, available 128 byte FIFO buffer / Upgraded version of our popular card PEX2S552
  • - OPTIONAL CONFIGURABLE POWER: PCI Express RS232 Serial Adapter Card provides choice of 12v, 5v, or none through pin 9; Each of the 2 ports are individually configurable
  • - STANDARD PROFILE & LOW PROFILE BRACKET: PCIe multiport serial card comes w/ a standard bracket pre-installed & 2x low profile brackets incl for versatile install; supports Windows & Linux
  • - VERSATILE APPLICATIONS: For standard profile desktop/servers with uses in point of sale terminals, PLCs, control/automation in factories, scientific sensors, medical equipment, scanners, oscilloscope
  • - THE IT PRO’S CHOICE: Designed and built for IT Professionals, this PCIe serial adapter card is backed for life, including free lifetime 24/5 multi-lingual technical assistance
Guarantee: 2 Years
Long product name StarTech.com PEX2S553 interface cards/adapter Internal Serial :
The short editorial description of StarTech.com PEX2S553 interface cards/adapter Internal Serial

StarTech.com 2-port PCI Express RS232 Serial Adapter Card - PCIe RS232 Serial Host Controller Card - PCIe to Dual Serial DB9 Card - 16550 UART - Expansion Card - Windows & Linux (PEX2S553)
More>>>
StarTech.com PEX2S553 interface cards/adapter Internal Serial:
The official marketing text of StarTech.com PEX2S553 interface cards/adapter Internal Serial as supplied by the manufacturer

Add 2 RS-232 serial ports to your standard or small form factor computer through a PCI Express expansion slotThe PEX2S553 PCI Express serial card lets you turn a PCI Express slot into 2 RS232 (DB9) serial ports. Based on a native single chip design (no bridge chip), this 2-port serial adapter card allows you to harness the full capability offered by PCI Express (PCIe), and reducing the load applied to the CPU by as much as 48% over conventional serial cards.The RS232 Serial Adapter Card (PEX2S553) is compatible with a broad range of operating systems including Windows® and Linux Kernel 2.6.11 to 4.11.x, and MAC OS 10.4 and above.Plus, the serial card includes an optional half-height/low profile bracket that allows the card to be installed in any PCI Express slot, regardless of the size of the computer case.This product is a replacement for our PEX2S552 card.Backed by a StarTech.com 2-year warranty and free lifetime technical support.The StarTech.com Advantage

Short summary description StarTech.com PEX2S553 interface cards/adapter Internal Serial:
This short summary of the StarTech.com PEX2S553 interface cards/adapter Internal Serial data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PEX2S553, PCIe, Serial, PCIe 1.0, RS-232, Green, ASIX - MCS9922CV-AA

Long summary description StarTech.com PEX2S553 interface cards/adapter Internal Serial:
This is an auto-generated long summary of StarTech.com PEX2S553 interface cards/adapter Internal Serial based on the first three specs of the first five spec groups.

StarTech.com PEX2S553. Host interface: PCIe, Output interface: Serial, Expansion card standard: PCIe 1.0. Product color: Green. Chipset: ASIX - MCS9922CV-AA, Baud rate: 460.8 Kbit/s, FIFO (First In, First Out): 128 B. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard,..., Server operating systems supported: Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows.... Width: 4.72" (120 mm), Depth: 4.13" (105 mm), Height: 0.787" (20 mm)

Ports & interfaces
Host interface *
PCIe
Output interface *
Serial
Expansion card standard
PCIe 1.0
Serial ports quantity
2
Serial interface type
RS-232
Peripheral (Molex) power connectors (4-pin)
1
Design
Internal *
Yes
Product color
Green
Features
Chipset
ASIX - MCS9922CV-AA
Baud rate
460.8 Kbit/s
FIFO (First In, First Out)
128 B
Operational conditions
Operating temperature (T-T)
-10 - 80 °C
Storage temperature (T-T)
-20 - 100 °C
Operating relative humidity (H-H)
5 - 85%
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 11, Windows 11 x64, Windows 2000, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows 95, Windows 98SE, Windows CE, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
System requirements
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016, Windows Server 2019
Other operating systems supported
DOS, Windows Embedded POSReady 2009, Windows Embedded Standard 2009, Windows XP Embedded
Technical details
Sustainability compliance
Yes
Sustainability certificates
CE, RoHS
Compliance certificates
CE, RoHS
Weight & dimensions
Width
4.72" (120 mm)
Depth
4.13" (105 mm)
Height
0.787" (20 mm)
Weight
2.15 oz (61 g)
Packaging data
Drivers included
Yes
Manual
Yes
Package width
5.71" (145 mm)
Package depth
6.89" (175 mm)
Package height
1.26" (32 mm)
Package weight
5.33 oz (151 g)
Logistics data
Harmonized System (HS) code
84733020
Quantity per master (outer) case
75 pc(s)
Master (outer) case width
14" (355 mm)
Master (outer) case length
27.2" (690 mm)
Master (outer) case height
12.2" (310 mm)
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)