location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PCI2S550 interface cards/adapter Internal Serial

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port PCI RS232 Serial Adapter Card with 16550 UART
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCI2S550 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030784061 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:35:31
The date of the most recent change of the data-sheet in Icecat's system
StarTech.com PCI2S550 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com PCI2S550 interface cards/adapter Internal Serial
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Host interface: PCI
  • - Output interface: Serial
  • - Green
Guarantee: Lifetime
Long product name StarTech.com PCI2S550 interface cards/adapter Internal Serial :
The short editorial description of StarTech.com PCI2S550 interface cards/adapter Internal Serial

StarTech.com Serial adapter card - PCI - serial - 2 ports
More>>>
StarTech.com PCI2S550 interface cards/adapter Internal Serial:
The official marketing text of StarTech.com PCI2S550 interface cards/adapter Internal Serial as supplied by the manufacturer

Add 2 high-speed RS-232 serial ports to your PC through a PCI expansion slot

The PCI2S550 2 Port 16550 Serial Card can be installed in an available PCI slot to add two RS232 serial ports to your system. A cost-effective solution for connecting any new or legacy serial device, with data transfer rates of up to 115.2 Kbps.

The adapter card supports IRQ sharing and is perfect for connecting serial modems, POS devices, PDAs, digital cameras, printers, ISDN terminal adapters and more to your system.

The card can be connected in minutes through simple plug and play installation and is backed by a StarTech.com lifetime warranty and free lifetime technical support.

The StarTech.com Advantage

- Compatible with any PC running Windows, DOS or Linux for simple integration into your application
- Data transfer rates of up to 115.2 Kbps for efficient serial device performance
- Easy to install and use with full step-by-step instruction providing a hassle free serial solution

Short summary description StarTech.com PCI2S550 interface cards/adapter Internal Serial:
This short summary of the StarTech.com PCI2S550 interface cards/adapter Internal Serial data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PCI2S550, PCI, Serial, RS-232, Green, 6548788 h, CE, FCC, TAA, REACH

Long summary description StarTech.com PCI2S550 interface cards/adapter Internal Serial:
This is an auto-generated long summary of StarTech.com PCI2S550 interface cards/adapter Internal Serial based on the first three specs of the first five spec groups.

StarTech.com PCI2S550. Host interface: PCI, Output interface: Serial, Serial interface type: RS-232. Product color: Green, Mean time between failures (MTBF): 6548788 h, Certification: CE, FCC, TAA, REACH. Chipset: ASIX - MCS9835CV, Baud rate: 115.2 Kbit/s, FIFO (First In, First Out): 16 B. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Server operating systems supported: Windows Server 2003, Windows Server 2003 x64, Windows Server 2008 R2, Windows Server 2012, Windows..., Other operating systems supported: Windows Embedded POSReady 2009, Windows Embedded Standard 2009, Windows XP Embedded. Width: 0.787" (20 mm), Depth: 4.72" (120 mm), Height: 4.72" (120 mm)

Ports & interfaces
Host interface *
PCI
Output interface *
Serial
Serial ports quantity
2
Serial interface type
RS-232
Design
Internal *
Yes
Product color
Green
Mean time between failures (MTBF)
6548788 h
Certification
CE, FCC, TAA, REACH
Features
Chipset
ASIX - MCS9835CV
Baud rate
115.2 Kbit/s
FIFO (First In, First Out)
16 B
Operational conditions
Operating temperature (T-T)
-10 - 70 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
5 - 85%
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 2000 Professional, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows 95, Windows 98SE, Windows ME, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
System requirements
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008 R2, Windows Server 2012, Windows Server 2016, Windows Server 2019
Other operating systems supported
Windows Embedded POSReady 2009, Windows Embedded Standard 2009, Windows XP Embedded
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
0.787" (20 mm)
Depth
4.72" (120 mm)
Height
4.72" (120 mm)
Weight
2.15 oz (61 g)
Packaging data
Mounting brackets included
Yes
Drivers included
Yes
Manual
Yes
Package width
6.81" (173 mm)
Package depth
5.63" (143 mm)
Package height
1.34" (34 mm)
Package weight
5.36 oz (152 g)
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Nederland 2 distributor(s)
España 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)