location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PANELHU24 patch panel 0.5U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24 Port 0.5U Cat5e Patch Panel - RJ45 Ethernet Rackmount Cat 5e 110 Patch Panel
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PANELHU24 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030847988 show
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 213731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 14:37:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com PANELHU24 patch panel 0.5U
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ports quantity: 24
  • - Cat5e
  • - 0.5U
  • - Black
Guarantee: 2 Year Warranty
Long product name StarTech.com PANELHU24 patch panel 0.5U :
The short editorial description of StarTech.com PANELHU24 patch panel 0.5U

StarTech.com 24 Port 0.5U Cat5e Patch Panel - RJ45 Ethernet Rack Mount Cat 5e 110 Patch Panel - Rackmount Network Patch Panel
More>>>
StarTech.com PANELHU24 patch panel 0.5U:
The official marketing text of StarTech.com PANELHU24 patch panel 0.5U as supplied by the manufacturer

Organize up to 24 Cat5e patch cables using only 0.5U of rack space

The PANELHU24 Rack Mount Cat5e patch panel condenses 24 ports into a 0.5U panel, making it an ideal solution for smaller installations.

Color coded for both T568A and T568B wiring, this network patch panel provides the perfect solution for any voice or LAN application and offers dual type IDC termination. For convenience, the port numbers are clearly marked on the front of each RJ45 port, offering a quick and easy way to identify cable runs.

Durably constructed of only top quality materials, this 24-port Ethernet patch panel is backed by StarTech.com’s 2 year warranty.

The StarTech.com Advantage

- Organizes up to 24 Cat5e patch cables, using only 0.5U of rack space
- Clear numbering on the front of each RJ45 port makes it easy to identify cable runs
- Backed by StarTech.com 2-year warranty

Short summary description StarTech.com PANELHU24 patch panel 0.5U:
This short summary of the StarTech.com PANELHU24 patch panel 0.5U data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PANELHU24, RJ-45, Cat5e, Black, Rack mounting, 0.5U, 19" (482 mm)

Long summary description StarTech.com PANELHU24 patch panel 0.5U:
This is an auto-generated long summary of StarTech.com PANELHU24 patch panel 0.5U based on the first three specs of the first five spec groups.

StarTech.com PANELHU24. Connector(s): RJ-45, Cable types supported: Cat5e. Product color: Black, Mounting: Rack mounting, Rack capacity: 0.5U. Width: 19" (482 mm), Weight: 14.1 oz (400 g). Package width: 2.24" (57 mm), Package depth: 19.3" (490 mm), Package height: 1.85" (47 mm)

Network
Ports quantity
24
Connector(s)
RJ-45
Cable types supported
Cat5e
Design
Product color
Black
Mounting
Rack mounting
Rack capacity
0.5U
Weight & dimensions
Width
19" (482 mm)
Weight
14.1 oz (400 g)
Packaging data
Package width
2.24" (57 mm)
Package depth
19.3" (490 mm)
Package height
1.85" (47 mm)
Package weight
17.4 oz (494 g)
Logistics data
Harmonized System (HS) code
85371098
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)