location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com MXT101MMHQ40 VGA cable 480.3" (12.2 m) VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40 ft Coax High Resolution Monitor VGA Cable - HD15 M/M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MXT101MMHQ40
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030841979 show
Category: VGA Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com MXT101MMHQ40 VGA cable 480.3" (12.2 m) VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 480.3" (12.2 m)
  • - VGA (D-Sub)
  • - Black
Guarantee: Lifetime Warranty
Long product name StarTech.com MXT101MMHQ40 VGA cable 480.3" (12.2 m) VGA (D-Sub) Black :
The short editorial description of StarTech.com MXT101MMHQ40 VGA cable 480.3" (12.2 m) VGA (D-Sub) Black

StarTech.com 40 ft Coax High Resolution Monitor VGA Cable - HD15 M/M
More>>>
StarTech.com MXT101MMHQ40 VGA cable 480.3" (12.2 m) VGA (D-Sub) Black:
The official marketing text of StarTech.com MXT101MMHQ40 VGA cable 480.3" (12.2 m) VGA (D-Sub) Black as supplied by the manufacturer

Connect your VGA monitor with the highest quality connection available

The MXT101MMHQ40 40-foot High Resolution VGA Monitor Cable is designed to provide the highest video quality possible through VGA and is ideally suited for high resolution VGA applications of 1920x1200 and above.

This durably constructed coaxial VGA cable features two HD15 (male) connectors and eliminates the picture "ghosting" and fuzzy images that are inherent to non-coaxial cables, while providing superior EMI interference protection by using ferrite cores near the connector ends.

The StarTech.com Advantage

- Extends your VGA signal to work with your monitor, splitters, and projects
- Replace worn-out or missing VGA monitor cables with this high quality, 40 ft Coax High Resolution VGA Monitor Cable –HD15
- Backed by StarTech.com Lifetime warranty

Short summary description StarTech.com MXT101MMHQ40 VGA cable 480.3" (12.2 m) VGA (D-Sub) Black:
This short summary of the StarTech.com MXT101MMHQ40 VGA cable 480.3" (12.2 m) VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com MXT101MMHQ40, 480.3" (12.2 m), VGA (D-Sub), Black, Nickel, Male/Male, 0 - 60 °C

Long summary description StarTech.com MXT101MMHQ40 VGA cable 480.3" (12.2 m) VGA (D-Sub) Black:
This is an auto-generated long summary of StarTech.com MXT101MMHQ40 VGA cable 480.3" (12.2 m) VGA (D-Sub) Black based on the first three specs of the first five spec groups.

StarTech.com MXT101MMHQ40. Cable length: 480.3" (12.2 m), Connector 2: VGA (D-Sub), Product color: Black. Weight: 2.43 lbs (1.1 kg), Package width: 10" (255 mm), Package depth: 12.8" (325 mm)

Features
Cable length *
480.3" (12.2 m)
Connector 2 *
VGA (D-Sub)
Product color *
Black
Connector contacts plating
Nickel
Connector gender
Male/Male
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-20 - 80 °C
Operational conditions
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight
2.43 lbs (1.1 kg)
Package width
10" (255 mm)
Package depth
12.8" (325 mm)
Package height
2.6" (66 mm)
Package weight
2.62 lbs (1.19 kg)
Brand Image Article code product Stock Price from
StarTech.com MXT101MMHQ70 VGA cable 840.2" (21.3 m) VGA (D-Sub) Black StarTech.com MXT101MMHQ70 VGA cable 840.2" (21.3 m) VGA (D-Sub) Black
(show image)
MXT101MMHQ70 70 ft Coax High Resolution Monitor VGA Cable - HD15 M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com MXT101MMHQ65 VGA cable 780.3" (19.8 m) VGA (D-Sub) Black StarTech.com MXT101MMHQ65 VGA cable 780.3" (19.8 m) VGA (D-Sub) Black
(show image)
MXT101MMHQ65 65 ft Coax High Resolution Monitor VGA Cable - HD15 M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com MXT101MMHQ60 VGA cable 720.1" (18.3 m) VGA (D-Sub) Black StarTech.com MXT101MMHQ60 VGA cable 720.1" (18.3 m) VGA (D-Sub) Black
(show image)
MXT101MMHQ60 60 ft Coax High Resolution Monitor VGA Cable - HD15 M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com MXT101MMHQ55 VGA cable 661.4" (16.8 m) VGA (D-Sub) Black StarTech.com MXT101MMHQ55 VGA cable 661.4" (16.8 m) VGA (D-Sub) Black
(show image)
MXT101MMHQ55 55 ft Coax High Resolution Monitor VGA Cable - HD15 M/M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)