location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com MDP2DPDVHD video cable adapter 5.91" (0.15 m) Mini DisplayPort DisplayPort + DVI-D + HDMI Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Travel A/V adapter: 3-in-1 Mini DisplayPort to DisplayPort DVI or HDMI converter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDP2DPDVHD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030844338 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 281259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:52:50
The date of the most recent change of the data-sheet in Icecat's system
StarTech.com MDP2DPDVHD user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com MDP2DPDVHD user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com MDP2DPDVHD video cable adapter 5.91" (0.15 m) Mini DisplayPort DisplayPort + DVI-D + HDMI Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5.91" (0.15 m)
  • - Mini DisplayPort Straight Male
  • - DisplayPort + DVI-D + HDMI Straight Female
  • - 2560 x 1600 pixels
  • - Black
  • - 1 pc(s)
Guarantee: 3 Years
Long product name StarTech.com MDP2DPDVHD video cable adapter 5.91" (0.15 m) Mini DisplayPort DisplayPort + DVI-D + HDMI Black :
The short editorial description of StarTech.com MDP2DPDVHD video cable adapter 5.91" (0.15 m) Mini DisplayPort DisplayPort + DVI-D + HDMI Black

StarTech.com Travel A/V adapter - 3-in-1 Mini DisplayPort to DisplayPort DVI or HDMI converter
More>>>
StarTech.com MDP2DPDVHD video cable adapter 5.91" (0.15 m) Mini DisplayPort DisplayPort + DVI-D + HDMI Black:
The official marketing text of StarTech.com MDP2DPDVHD video cable adapter 5.91" (0.15 m) Mini DisplayPort DisplayPort + DVI-D + HDMI Black as supplied by the manufacturer

Connect your mini DisplayPort Device to a DisplayPort, HDMIor DVI Display, with this Compact, All-in-One Adapter

The MDP2DPDVHD mini DisplayPort to DisplayPort, DVI or HDMI Multifunction Adapter converts a mini DisplayPort (mDP) input to DisplayPort, DVI or HDMI output signals - all in a single compact adapter.

This multifunction adapter offers the unique ability to connect almost any display to your mini DisplayPort equipped PC or Mac, providing the perfect solution for business environments that have mixed display hardware - saving the expense of purchasing new displays for compatibility. This Mini DisplayPort adapter is the perfect accessory for any of your MacBook or Microsoft Surface Pro devices with mDP.

A plug-and-play solution that requires no software or drivers, this versatile mDP adapter offers a quick and simple installation for the utmost convenience.

Compatible with Intel Thunderbolt, when connected directly to a supporting DisplayPort over Thunderbolt I/O port.

This adapter allows for audio pass-through if supported by the video source. Please review the video source manual to confirm support.

Backed by a StarTech.com 3-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Adapting mini DisplayPort to 3 different output signals in a single adapter provides maximum flexibility for connecting almost any display
- Compact design provides portability and minimizes workspace disruption

Short summary description StarTech.com MDP2DPDVHD video cable adapter 5.91" (0.15 m) Mini DisplayPort DisplayPort + DVI-D + HDMI Black:
This short summary of the StarTech.com MDP2DPDVHD video cable adapter 5.91" (0.15 m) Mini DisplayPort DisplayPort + DVI-D + HDMI Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com MDP2DPDVHD, 5.91" (0.15 m), Mini DisplayPort, DisplayPort + DVI-D + HDMI, Male, Female, Straight

Long summary description StarTech.com MDP2DPDVHD video cable adapter 5.91" (0.15 m) Mini DisplayPort DisplayPort + DVI-D + HDMI Black:
This is an auto-generated long summary of StarTech.com MDP2DPDVHD video cable adapter 5.91" (0.15 m) Mini DisplayPort DisplayPort + DVI-D + HDMI Black based on the first three specs of the first five spec groups.

StarTech.com MDP2DPDVHD. Cable length: 5.91" (0.15 m), Connector 1: Mini DisplayPort, Connector 2: DisplayPort + DVI-D + HDMI. Weight: 1.66 oz (47 g), Width: 1.77" (45 mm), Depth: 9.45" (240 mm). Quantity per pack: 1 pc(s), Package width: 7.87" (200 mm), Package depth: 8.66" (220 mm). Material: Plastic

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Cable length *
5.91" (0.15 m)
Connector 1 *
Mini DisplayPort
Connector 2 *
DisplayPort + DVI-D + HDMI
Connector 1 gender *
Male
Connector 2 gender *
Female
DisplayPort version
1.2
Dual Link DVI
No
Maximum resolution
2560 x 1600 pixels
Supported graphics resolutions
1920 x 1080 (HD 1080), 2560 x 1600 (WQXGA)
Product color
Black
Supported audio channels
5.1
Plug and Play
Yes
Certification
CE, FCC, REACH
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-10 - 80 °C
Operational conditions
Operating relative humidity (H-H)
10 - 85%
Weight & dimensions
Weight
1.66 oz (47 g)
Width
1.77" (45 mm)
Depth
9.45" (240 mm)
Height
0.591" (15 mm)
Packaging data
Quantity per pack
1 pc(s)
Package width
7.87" (200 mm)
Package depth
8.66" (220 mm)
Package height
0.748" (19 mm)
Package weight
1.98 oz (56 g)
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Other features
Material
Plastic
Brand Image Article code product Stock Price from
StarTech.com DP2VGDVHD video cable adapter 5.91" (0.15 m) Black StarTech.com DP2VGDVHD video cable adapter 5.91" (0.15 m) Black
(show image)
DP2VGDVHD Travel A/V adapter: 3-in-1 DisplayPort to VGA DVI or HDMI converter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)