location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB A - Micro USB B Cable Adapter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB A to Micro USB B Cable Adapter - Male to Male
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GCUSBAMBM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030832137 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com USB A - Micro USB B Cable Adapter Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB A Male
  • - Micro USB B Male
  • - Black
Guarantee: Lifetime Warranty
Long product name StarTech.com USB A - Micro USB B Cable Adapter Black :
The short editorial description of StarTech.com USB A - Micro USB B Cable Adapter Black

StarTech.com USB A to Micro USB B Cable Adapter - Male to Male
More>>>
StarTech.com USB A - Micro USB B Cable Adapter Black:
The official marketing text of StarTech.com USB A - Micro USB B Cable Adapter Black as supplied by the manufacturer

Charge or sync micro USB mobile devices using a standard USB A cable

This USB A to Micro USB B Cable Adapter features one USB A male connector and one Micro USB B male connector, allowing devices with Micro USB connections (e.g. cell phones, smart phones, PDAs etc.) to be connected to peripheral devices or a host computer that offers a USB A port.

The StarTech.com Advantage

- Couple two cables together and eliminate the need of replacing existing cables
- Easy to use and install
- Backed by StarTech.com lifetime warranty

Short summary description StarTech.com USB A - Micro USB B Cable Adapter Black:
This short summary of the StarTech.com USB A - Micro USB B Cable Adapter Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB A - Micro USB B Cable Adapter, USB A, Micro USB B, Black

Long summary description StarTech.com USB A - Micro USB B Cable Adapter Black:
This is an auto-generated long summary of StarTech.com USB A - Micro USB B Cable Adapter Black based on the first three specs of the first five spec groups.

StarTech.com USB A - Micro USB B Cable Adapter. Connector 1: USB A, Connector 2: Micro USB B. Product color: Black

Ports & interfaces
Connector 1 *
USB A
Connector 2 *
Micro USB B
Connector 1 gender
Male
Connector 2 gender
Male
Performance
Product color *
Black
Packaging data
Package width
0.866" (22 mm)
Package depth
3.31" (84 mm)
Package height
5.31" (135 mm)
Brand Image Article code product Stock Price from
StarTech.com C6CROSSOVER cable gender changer RJ-45 Red StarTech.com C6CROSSOVER cable gender changer RJ-45 Red
(show image)
C6CROSSOVER Gigabit Cat 6 Crossover Ethernet Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Slimline Adapter DB9F to DB25M StarTech.com Slimline Adapter DB9F to DB25M
(show image)
AT925SFM Slimline DB9 to DB25 Cable Adapter F/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Adapter DB9F to DB25M Beige StarTech.com Adapter DB9F to DB25M Beige
(show image)
AT925FM DB9 to DB25 Serial Cable Adapter - F/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com CAT5COUPLER cable gender changer RJ-45 White StarTech.com CAT5COUPLER cable gender changer RJ-45 White
(show image)
CAT5COUPLER Cat5e RJ45 Modular Inline Coupler 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Adapter DB9M - DB25F Beige StarTech.com Adapter DB9M - DB25F Beige
(show image)
AT925MF DB9 to DB25 Serial Adapter - M/F 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Adapter DB9M ~ DB25M Gray StarTech.com Adapter DB9M ~ DB25M Gray
(show image)
AT925MM DB9M to DB25M Serial Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)