location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com eSATA Slim ExpressCard interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Port Flush Mount ExpressCard 34mm eSATA II Controller Adapter Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ECESATA1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030835442 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77452
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name StarTech.com eSATA Slim ExpressCard interface cards/adapter :
The short editorial description of StarTech.com eSATA Slim ExpressCard interface cards/adapter

StarTech.com 1 Port Flush Mount ExpressCard 34mm eSATA II Controller Adapter Card
More>>>
StarTech.com eSATA Slim ExpressCard interface cards/adapter:
The official marketing text of StarTech.com eSATA Slim ExpressCard interface cards/adapter as supplied by the manufacturer

Add a slim flush mounting eSATA port to a laptop through ExpressCard

This flush mount 1-Port eSATA ExpressCard adapter uses a unique "slim" form factor design that allows it to sit fully in a standard 34mm laptop ExpressCard slot, without sticking out. The adapter eSATA port sits flush with the sides of the laptop, creating a seamless add-on that can be left installed even while on the move, without fear that the card or slot will be damaged due to impact or snagging. The flush mount eSATA ExpressCard lets you experience the high performance capability of eSATA storage with support for data transfer rates up to 3Gbps, as well as port multiplier capability with command-based switching for connecting multiple external hard drives to a host PC or Mac notebook through a single eSATA connection. The ECESATA1 eSATA ExpressCard uses a native PCI Express single chipset (non-bridged), to deliver enhanced compatibility, reliability and performance for your external storage needs. Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Slim ExpressCard design recesses completely into the slot, leaving no part outside the slot, and allowing the adapter to be left in the ExpressCard slot during transporting
- Port Multiplier support allows multiple external drives to work over a single eSATA connection
- Fast data transfer rates with SATA II and support for large capacity hard drives over 137GB

Short summary description StarTech.com eSATA Slim ExpressCard interface cards/adapter:
This short summary of the StarTech.com eSATA Slim ExpressCard interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com eSATA Slim ExpressCard, ExpressCard, eSATA, CE, FCC, RoHS, SiI3132, 0 - 70 °C, -10 - 85 °C

Long summary description StarTech.com eSATA Slim ExpressCard interface cards/adapter:
This is an auto-generated long summary of StarTech.com eSATA Slim ExpressCard interface cards/adapter based on the first three specs of the first five spec groups.

StarTech.com eSATA Slim ExpressCard. Host interface: ExpressCard, Output interface: eSATA. Certification: CE, FCC, RoHS. Chipset: SiI3132. Width: 1.34" (34 mm), Depth: 2.95" (75 mm), Height: 0.157" (4 mm). Package width: 1.57" (40 mm), Package depth: 8.27" (210 mm), Package height: 5.71" (145 mm)

Ports & interfaces
Host interface *
ExpressCard
Output interface *
eSATA
Design
Certification
CE, FCC, RoHS
Features
Chipset
SiI3132
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-10 - 85 °C
Weight & dimensions
Width
1.34" (34 mm)
Weight & dimensions
Depth
2.95" (75 mm)
Height
0.157" (4 mm)
Weight
0.607 oz (17.2 g)
Packaging data
Package width
1.57" (40 mm)
Package depth
8.27" (210 mm)
Package height
5.71" (145 mm)
Other features
Ports quantity
1
Mac compatibility
Yes
Compatible operating systems
Windows 2000/XP/2003/Vista Linux Mac OS X 10.4 +
Brand Image Article code product Stock Price from
StarTech.com ECUSB3S254F interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) StarTech.com ECUSB3S254F interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)
(show image)
ECUSB3S254F 2 Port Flush Mount ExpressCard 54mm SuperSpeed USB 3.0 Card Adapter with UASP Support 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ECESATA254F interface cards/adapter SATA StarTech.com ECESATA254F interface cards/adapter SATA
(show image)
ECESATA254F 2 Port Flush Mount ExpressCard 54mm eSATA II Controller Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)