location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 3 Port IEEE-1394 FireWire CardBus Adapter with Digital Video Editing Kit interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 Port IEEE-1394 FireWire CardBus Adapter with Digital Video Editing Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB1394
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 15:30:26
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: lifetime
Long product name StarTech.com 3 Port IEEE-1394 FireWire CardBus Adapter with Digital Video Editing Kit interface cards/adapter :
The short editorial description of StarTech.com 3 Port IEEE-1394 FireWire CardBus Adapter with Digital Video Editing Kit interface cards/adapter

3 Port IEEE-1394 FireWire CardBus Adapter with Digital Video Editing Kit
More>>>
StarTech.com 3 Port IEEE-1394 FireWire CardBus Adapter with Digital Video Editing Kit interface cards/adapter:
The official marketing text of StarTech.com 3 Port IEEE-1394 FireWire CardBus Adapter with Digital Video Editing Kit interface cards/adapter as supplied by the manufacturer

Need to connect that iPod to your laptop computer? Connect FireWire/i.LINK devices such as iPods, MP3 players, portable drives, digital camcorders and more to your system with StarTech.com’s three port FireWire CardBus The card comes complete with a 5 foot FireWire cable and supports hot-swapping, so you’ll be able to plug, unplug, and swap your FireWire peripherals with ease.
Also included with your card is a copy of ULEAD's VideoStudio SE Basic video editing software, making it easy to capture and edit video from your digital video camcorder.

Short summary description StarTech.com 3 Port IEEE-1394 FireWire CardBus Adapter with Digital Video Editing Kit interface cards/adapter:
This short summary of the StarTech.com 3 Port IEEE-1394 FireWire CardBus Adapter with Digital Video Editing Kit interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 3 Port IEEE-1394 FireWire CardBus Adapter with Digital Video Editing Kit, CardBus, 4.94 oz (140 g), 8.11 oz (230 g), 400 Mbit/s, Wired, Windows 98SE/ME/2000/XP/Server 2003 + Mac OS 8.6 +

Long summary description StarTech.com 3 Port IEEE-1394 FireWire CardBus Adapter with Digital Video Editing Kit interface cards/adapter:
This is an auto-generated long summary of StarTech.com 3 Port IEEE-1394 FireWire CardBus Adapter with Digital Video Editing Kit interface cards/adapter based on the first three specs of the first five spec groups.

StarTech.com 3 Port IEEE-1394 FireWire CardBus Adapter with Digital Video Editing Kit. Host interface: CardBus. Weight: 4.94 oz (140 g). Package weight: 8.11 oz (230 g). Data transfer rate: 400 Mbit/s, Connectivity technology: Wired, Compatible operating systems: Windows 98SE/ME/2000/XP/Server 2003 + Mac OS 8.6 +

Ports & interfaces
Host interface *
CardBus
Weight & dimensions
Weight
4.94 oz (140 g)
Packaging data
Package weight
8.11 oz (230 g)
Other features
Data transfer rate
400 Mbit/s
Ports quantity
3
I/O ports
3 - Firewire 6 pin Female
Connectivity technology
Wired
Compatible operating systems
Windows 98SE/ME/2000/XP/Server 2003 + Mac OS 8.6 +
Compliance industry standards
IEEE 1394-1995, 1394A, OHCI
Brand Image Article code product Stock Price from
StarTech.com PEX1394B3LP interface cards/adapter Internal IEEE 1394/Firewire StarTech.com PEX1394B3LP interface cards/adapter Internal IEEE 1394/Firewire
(show image)
PEX1394B3LP 3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com EC13941A1B interface cards/adapter StarTech.com EC13941A1B interface cards/adapter
(show image)
EC13941A1B EC13941A1B 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX1394A2 interface cards/adapter PCI Express x1 StarTech.com PEX1394A2 interface cards/adapter PCI Express x1
(show image)
PEX1394A2 2 Port PCI Express 1394a FireWire Card 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)