StarTech.com logo

StarTech.com Gigabit CardBus Network Card (10/100/1000 Mbits/sec.) 1000 Mbit/s

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34039
Info modified on:
04 Apr 2019, 08:04:55
Guarantee:
Lifetime
Long product name StarTech.com Gigabit CardBus Network Card (10/100/1000 Mbits/sec.) 1000 Mbit/s:

Gigabit CardBus Network Card (10/100/1000 Mbits/sec.)

StarTech.com Gigabit CardBus Network Card (10/100/1000 Mbits/sec.) 1000 Mbit/s:

Do you need access to your network’s Gigabit speeds but want to maintain the portability of a laptop? StarTech.com has the answer: the CB1000BT CardBus Gigabit network card. Using a standard 32-bit CardBus socket, you can upgrade your laptop to support cutting-edge Gigabit over Ethernet speeds of up to 1000 Mbits/sec. Perfect for CAD, graphic design, digital audio authoring, and other demanding applications, this is the easy way to bring the power of Gigabit speed to your desktop: even if your desktop is a notebook.

Short summary description StarTech.com Gigabit CardBus Network Card (10/100/1000 Mbits/sec.) 1000 Mbit/s:

StarTech.com Gigabit CardBus Network Card (10/100/1000 Mbits/sec.), Wired, CardBus, 1000 Mbit/s

Long summary description StarTech.com Gigabit CardBus Network Card (10/100/1000 Mbits/sec.) 1000 Mbit/s:

StarTech.com Gigabit CardBus Network Card (10/100/1000 Mbits/sec.). Connectivity technology: Wired, Host interface: CardBus. Maximum data transfer rate: 1000 Mbit/s

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.