location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com CABSCREWM6B rack accessory Screw

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M6 x 12mm - Screws and Cage Nuts - 50 Pack, Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CABSCREWM6B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030862080 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 14:31:18
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: 2 Years
Long product name StarTech.com CABSCREWM6B rack accessory Screw :
The short editorial description of StarTech.com CABSCREWM6B rack accessory Screw

StarTech.com M6 x 12mm Screws and Cage Nuts - 50 Pack - M6 Mounting Screws and Cage Nuts for Server Rack and Cabinet - Black
More>>>
StarTech.com CABSCREWM6B rack accessory Screw:
The official marketing text of StarTech.com CABSCREWM6B rack accessory Screw as supplied by the manufacturer

This 50-pack of M6 mounting screws and cage nuts is convenient to have on hand for installing rack-mountable equipment, such as your server, network or audio/video equipment. This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.

They are also suitable for new server rack and cabinet setups - perfect for those times when you drop or misplace a nut or two. The bulk package ensures that you have enough available for all your installation needs, when you need them.

Both the server rack screws and the nuts come in an all-black finish for a seamless look.

The CABSCREWM6B is backed by a StarTech.com 2-year warranty.

Short summary description StarTech.com CABSCREWM6B rack accessory Screw:
This short summary of the StarTech.com CABSCREWM6B rack accessory Screw data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com CABSCREWM6B, Screw, Black, 8.11 oz (230 g), 50 pc(s), 4.72" (120 mm), 8.66" (220 mm)

Long summary description StarTech.com CABSCREWM6B rack accessory Screw:
This is an auto-generated long summary of StarTech.com CABSCREWM6B rack accessory Screw based on the first three specs of the first five spec groups.

StarTech.com CABSCREWM6B. Type: Screw, Product color: Black. Weight: 8.11 oz (230 g). Quantity per pack: 50 pc(s), Package width: 4.72" (120 mm), Package depth: 8.66" (220 mm)

Features
Type *
Screw
Product color *
Black
Weight & dimensions
Weight
8.11 oz (230 g)
Packaging data
Quantity per pack
50 pc(s)
Packaging data
Package width
4.72" (120 mm)
Package depth
8.66" (220 mm)
Package height
0.63" (16 mm)
Package weight
17.9 oz (507.3 g)
Logistics data
Harmonized System (HS) code
85389099
Brand Image Article code product Stock Price from
StarTech.com RK119WALLV rack accessory StarTech.com RK119WALLV rack accessory
(show image)
RK119WALLV 1U 19in Steel Vertical Wall Mount Equipment Rack Bracket 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com WALLMOUNTH1 rack accessory Wall mounted rack StarTech.com WALLMOUNTH1 rack accessory Wall mounted rack
(show image)
WALLMOUNTH1 1U 19in Hinged Wall Mounting Bracket for Patch Panels 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)