location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ARMTBLTIW holder Tablet/UMPC White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desk-Mount Tablet Arm - Articulating - For iPad or Android
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARMTBLTIW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030872720 show
Category:
Object which can be used to contain other objects e.g. a drinks holder in a cinema seat.
Holders Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175098
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:26:11
The date of the most recent change of the data-sheet in Icecat's system
StarTech.com ARMTBLTIW user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com ARMTBLTIW holder Tablet/UMPC White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Universal desk-mount tablet stand supports 9" to 11" tablets_x000D_
  • - Integrate your tablet seamlessly into your workspace_x000D_
  • - Lockable mount secures your tablet_x000D_
  • - Hassle-free installation with clamp mounting_x000D_
  • - Durable steel construction_x000D_
  • - _x000D_
Guarantee: 2 Years
Long product name StarTech.com ARMTBLTIW holder Tablet/UMPC White :
The short editorial description of StarTech.com ARMTBLTIW holder Tablet/UMPC White

StarTech.com Desk-Mount Tablet Arm - Articulating Tablet Mount - For 9" to 11" Tablets - iPad or Android Tablet Holder - Lockable - Steel (ARMTBLTIW)
More>>>
StarTech.com ARMTBLTIW holder Tablet/UMPC White:
The official marketing text of StarTech.com ARMTBLTIW holder Tablet/UMPC White as supplied by the manufacturer

Desk-Mount Tablet Stand | For 9" to 11" Tablets | Lockable | Steel Construction

This desk-mount tablet arm lets you integrate your tablet seamlessly into any workspace by clamping it to your desktop or countertop work surface. It fits your 9" to 11" iPad or Android tablets, including the 10.2" iPad and the 11" iPad Pro.

This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.

Customizable Positioning

With this highly adjustable tablet holder, you'll be able to integrate your tablet into your workspace for maximum comfort and convenience. The stand features an articulating arm that enables you to easily position your tablet at the perfect height and depth for any application. The tablet holder rotates 360 degrees and can tilt and swivel for optimal position. The tablet holder also has a locking security clamp that lets you ensure your tablet is properly secured.

Hassle-Free Installation

You can easily secure this tablet stand to your work surface, by clamping it onto your desk or countertop. Plus, the built-in arm discreetly manages your charging cable for a tidy, professional workspace, that enables you to charge your tablet while it's mounted. The tablet holder features a claw mechanism that lets you easily remove and remount your tablet with ease.

Maximum Durability

This sturdy tablet holder ensures a secure home for your tablet with a solid-steel design that won't drop your tablet if it's bumped or knocked. The tablet stand combines this durable design with a sleek, professional finish that will look great in your home, office or storefront.

The ARMTBLTIW is backed by a 2-year StarTech.com warranty and free lifetime technical support.

The StarTech.com Advantage

- Universal desk-mount tablet stand supports 9" to 11" tablets
- Integrate your tablet seamlessly into your workspace
- Lockable mount secures your tablet

Short summary description StarTech.com ARMTBLTIW holder Tablet/UMPC White:
This short summary of the StarTech.com ARMTBLTIW holder Tablet/UMPC White data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ARMTBLTIW, Tablet/UMPC, Indoor, White

Long summary description StarTech.com ARMTBLTIW holder Tablet/UMPC White:
This is an auto-generated long summary of StarTech.com ARMTBLTIW holder Tablet/UMPC White based on the first three specs of the first five spec groups.

StarTech.com ARMTBLTIW. Mobile device type: Tablet/UMPC, Proper use: Indoor, Product color: White

Design
Mobile device type *
Tablet/UMPC
Proper use *
Indoor
Material *
Plastic, Steel
Device mount type *
Clamp mount
Product color *
White
Certification
TAA, CE, REACH
Compatibility
iPad/Android
Multimedia
Built-in speaker(s)
No
Ergonomics
Tilt angle range
0 - 180°
Angle of rotation
360°
Swivel angle
360°
Height adjustment
Yes
Power
Power source type
Not supported
Weight & dimensions
Width
6.57" (167 mm)
Depth
31.8" (808 mm)
Weight & dimensions
Height
3.82" (97 mm)
Weight
3.97 lbs (1.8 kg)
Arm length
21.3" (54 cm)
Packaging data
Package width
9.92" (252 mm)
Package depth
20.1" (511 mm)
Package height
5.59" (142 mm)
Package weight
5.51 lbs (2.5 kg)
Technical details
Adjustable
Yes
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case width
10.3" (262 mm)
Master (outer) case length
22.8" (580 mm)
Master (outer) case height
20.9" (532 mm)
Quantity per master (outer) case
4 pc(s)
Other features
Maximum weight capacity
2.2 lbs (1 kg)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)