location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 4POSTRACKHD rack cabinet 45U Freestanding rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
45U 3300lb High Capacity 4 Post Open Server Equipment Rack - Flat Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4POSTRACKHD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030834698 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103206
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2023 09:56:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com 4POSTRACKHD rack cabinet 45U Freestanding rack Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 45U Freestanding rack 3292 lbs (1493.2 kg)
  • - Frame type: Open 4-post
  • - Black
Guarantee: Lifetime
Long product name StarTech.com 4POSTRACKHD rack cabinet 45U Freestanding rack Black :
The short editorial description of StarTech.com 4POSTRACKHD rack cabinet 45U Freestanding rack Black

StarTech.com 45U 3300lb High Capacity 4 Post Open Server Equipment Rack - Flat Pack (4POSTRACKHD)
More>>>
StarTech.com 4POSTRACKHD rack cabinet 45U Freestanding rack Black:
The official marketing text of StarTech.com 4POSTRACKHD rack cabinet 45U Freestanding rack Black as supplied by the manufacturer

This 45U 4 Post Open Frame Server Equipment Rack offers a solid, reliable solution for mounting servers, UPSs, and other heavy rack-mountable equipment. This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.

Supporting a total weight capacity of up to 3300lbs - nearly double the capacity of competitive models, this full size (45U) rack features an open frame design with heavy gauge mounting rails that ensure exceptional structural stability.

Built to meet EIA standards for 19in racks, the 4-post open frame rack is compatible with equipment and accessories from most popular manufacturers.

A durable, cost-effective server room storage solution, StarTech.com's DuraRak 45U 4 Post Open Frame Server Equipment Rack is backed by 2-year warranty.

The StarTech.com Advantage
- This 45U heavy duty open rack supporting 3300 lb. (1493.21 kg.)is StarTech.com’s largest, toughest and most durable DuraRak rack thus far!
- Product shipped in flat-pack packaging for easier handling and reduced shipping cost
- Highest capacity open rack lets you use heavy blade servers, UPSs, without having to buy a full sized cabinet

Short summary description StarTech.com 4POSTRACKHD rack cabinet 45U Freestanding rack Black:
This short summary of the StarTech.com 4POSTRACKHD rack cabinet 45U Freestanding rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 4POSTRACKHD, Freestanding rack, 45U, 3292 lbs (1493.2 kg), 121.3 lbs (55 kg), Black

Long summary description StarTech.com 4POSTRACKHD rack cabinet 45U Freestanding rack Black:
This is an auto-generated long summary of StarTech.com 4POSTRACKHD rack cabinet 45U Freestanding rack Black based on the first three specs of the first five spec groups.

StarTech.com 4POSTRACKHD. Type: Freestanding rack, Rack capacity: 45U, Maximum weight capacity: 3292 lbs (1493.2 kg). Weight: 121.3 lbs (55 kg). Product color: Black

Features
Rack capacity *
45U
Type *
Freestanding rack
Maximum weight capacity *
3292 lbs (1493.2 kg)
Product color
Black
Frame type
Open
Product design
4-post
Certification
RoHS
Weight & dimensions
Width
24" (609 mm)
Depth
36" (914.4 mm)
Height
84.1" (2135 mm)
Inner width
17.8" (45.1 cm)
Inner depth
36" (91.4 cm)
Weight & dimensions
Inner height
79.1" (2.01 m)
Weight
121.3 lbs (55 kg)
Mounting depth (max)
36" (91.4 cm)
Packaging data
Mounting kit
Yes
Manual
Yes
Package width
22" (558.8 mm)
Package depth
84.5" (2146.3 mm)
Package height
3.75" (95.2 mm)
Package weight
124.8 lbs (56.6 kg)
Logistics data
Harmonized System (HS) code
85381000
Other features
Compliance industry standards
EIA RS310-C