location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB562KEMH modem 56 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External USB Modem - 2-Port, 56K, Hardware Based
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB562KEMH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030857826 show
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:24:09
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com USB562KEMH user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: 2 Years
Long product name StarTech.com USB562KEMH modem 56 Kbit/s :
The short editorial description of StarTech.com USB562KEMH modem 56 Kbit/s

StarTech.com 2-Port External USB Modem - 56K Hardware Based Dial-up Interent Fax Modem
More>>>
StarTech.com USB562KEMH modem 56 Kbit/s:
The official marketing text of StarTech.com USB562KEMH modem 56 Kbit/s as supplied by the manufacturer

This USB to 2-port 56k modem lets you add two RJ-11 jacks to your computer that you can use for dial-up Internet access and external fax modem support.

Add reliable legacy technology to your new computer
It's almost impossible to find a modern computer with a dial-up modem, even though modems are still commonly needed for fax communication and rural Internet connections at both the home and the office.

This two-port modem gives you the freedom to upgrade your existing computer or server and connect to the Internet, while still being able to have your fax machine connected via the pass-through port.

Get a modem without draining your system’s resources
This hardware controller-based modem saves system resources and minimizes load on your computer’s CPU, using on-chip processing to deliver dial-up access without taxing your computer performance.

Plus, with support for transfer rates up to 56 Kbps (data) and 14.4 Kbps (fax), and compatibility with the latest transmission standards (V.92, V.90, etc.), this versatile USB modem can be used as a backup Internet connection, or in rural areas where broadband connections are not available. The modem also supports both Windows® and Mac OS® platforms, providing the compatibility needed for true convenience.

Maximize portability with a compact design
To ensure portability the USB modem features a compact, lightweight design and is powered through the USB host connection. This portable design makes this modem the perfect accessory to carry with your laptop computer, fitting easily into your laptop bag or carrying case.

The USB562KEMH is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Short summary description StarTech.com USB562KEMH modem 56 Kbit/s:
This short summary of the StarTech.com USB562KEMH modem 56 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB562KEMH, 56 Kbit/s, USB 2.0, CX93010/LB-LINK, 56. 36.6. 14.4, 0.0366 Mbit/s, 12 Mbit/s

Long summary description StarTech.com USB562KEMH modem 56 Kbit/s:
This is an auto-generated long summary of StarTech.com USB562KEMH modem 56 Kbit/s based on the first three specs of the first five spec groups.

StarTech.com USB562KEMH. Modem speed: 56 Kbit/s, Interface: USB 2.0, Chipset: CX93010/LB-LINK. Supported data transfer rates: 56. 36.6. 14.4, Upstream data rate: 0.0366 Mbit/s, Data transfer rate: 12 Mbit/s. Data compression: V.44, V.42bis, MNP 5, USB connector type: USB Type-A, Certification: CE, FCC, RoHS. Compatible operating systems: - Windows 8 / 8.1 (32/64bit), 7 (32/64), Vista (32/64), XP (32/64), 2000 - Windows Server 2012,.... Dimensions (WxDxH): 1.38 x 8.98 x 0.787" (35 x 228 x 20 mm), Weight: 1.41 oz (40 g)

Modem
Modem speed
56 Kbit/s
Interface
USB 2.0
Chipset
CX93010/LB-LINK
Data transmission
Supported data transfer rates
56. 36.6. 14.4
Upstream data rate
0.0366 Mbit/s
Maximum fax transfer rate
14.4
Data transfer rate
12 Mbit/s
Ports & interfaces
Modem (RJ-11) ports
2
Features
Data compression
V.44, V.42bis, MNP 5
USB connector type
USB Type-A
Certification
CE, FCC, RoHS
System requirements
Compatible operating systems
- Windows 8 / 8.1 (32/64bit), 7 (32/64), Vista (32/64), XP (32/64), 2000 - Windows Server 2012, 2008 R2, 2003 - Mac OS 10.7 +
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
-40 - 70 °C
Power
USB powered
Yes
Indication
LED indicators
Yes
Weight & dimensions
Dimensions (WxDxH)
1.38 x 8.98 x 0.787" (35 x 228 x 20 mm)
Weight
1.41 oz (40 g)
Packaging data
Package dimensions (WxDxH)
5.71 x 6.69 x 1.18" (145 x 170 x 30 mm)
Package weight
3.74 oz (106 g)
Packaging content
Cables included
Phone (RJ-11)
Country Distributor
Nederland 3 distributor(s)
Australia 1 distributor(s)
United Kingdom 1 distributor(s)
Belgium 1 distributor(s)