location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Stanley STA53185-QZ drill bit 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Stanley Check ‘Stanley’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STA53185-QZ
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STA53185-QZ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5035048369982
Category:
Drill bits are cutting tools used to create cylindrical holes, almost always of circular cross-section. Drill bits come in many sizes and have many uses. Bits are held in a tool called a drill.
Drill Bits Check ‘Stanley’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Stanley: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6070
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2024 08:59:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Stanley STA53185-QZ drill bit 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Drill bit diameter: 0.551" (1.4 cm)
  • - Length: 15.7" (400 mm)
  • - Suitable for materials: Masonry
  • - 1 pc(s)
Long product name Stanley STA53185-QZ drill bit 1 pc(s) :
The short editorial description of Stanley STA53185-QZ drill bit 1 pc(s)

14 x 400 mm
More>>>
Short summary description Stanley STA53185-QZ drill bit 1 pc(s):
This short summary of the Stanley STA53185-QZ drill bit 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Stanley STA53185-QZ, Drill, 0.551" (1.4 cm), 15.7" (400 mm), Masonry, 9.06" (23 cm), 1 pc(s)

Long summary description Stanley STA53185-QZ drill bit 1 pc(s):
This is an auto-generated long summary of Stanley STA53185-QZ drill bit 1 pc(s) based on the first three specs of the first five spec groups.

Stanley STA53185-QZ. Proper use: Drill, Drill bit diameter: 0.551" (1.4 cm), Length: 15.7" (400 mm). Number of drill bits: 1 pc(s)

Brand Image Article code product Stock Price from
Stanley

Stanley STA53165-QZ drill bit 1 pc(s)
(show image)
STA53165-QZ STA53165-QZ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA53200-QZ drill bit 1 pc(s)
(show image)
STA53200-QZ STA53200-QZ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA53195-QZ drill bit 1 pc(s)
(show image)
STA53195-QZ STA53195-QZ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA53140-QZ drill bit 1 pc(s)
(show image)
STA53140-QZ STA53140-QZ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA53190-QZ drill bit 1 pc(s)
(show image)
STA53190-QZ STA53190-QZ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA53175-QZ drill bit 1 pc(s)
(show image)
STA53175-QZ STA53175-QZ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA53170-QZ drill bit 1 pc(s)
(show image)
STA53170-QZ STA53170-QZ 0.00
(excl. VAT)
0 (incl. VAT)