location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Stanley STA32082-XJ angle grinder accessory Sanding disc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Stanley Check ‘Stanley’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STA32082-XJ
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STA32082-XJ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5035048374313
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Stanley: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3315
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Stanley STA32082-XJ angle grinder accessory Sanding disc :
The short editorial description of Stanley STA32082-XJ angle grinder accessory Sanding disc

Ø125 mm, Velcro, P60+P80+P120, 3 pcs
More>>>
Short summary description Stanley STA32082-XJ angle grinder accessory Sanding disc:
This short summary of the Stanley STA32082-XJ angle grinder accessory Sanding disc data-sheet is auto-generated and uses the product title and the first six key specs.

Stanley STA32082-XJ, Sanding disc, Any brand, 4.92" (12.5 cm), 60 / 80 / 120, Velcro, 5 pc(s)

Long summary description Stanley STA32082-XJ angle grinder accessory Sanding disc:
This is an auto-generated long summary of Stanley STA32082-XJ angle grinder accessory Sanding disc based on the first three specs of the first five spec groups.

Stanley STA32082-XJ. Type: Sanding disc, Brand compatibility: Any brand, Diameter: 4.92" (12.5 cm). Quantity per pack: 5 pc(s)

Brand Image Article code product Stock Price from
Stanley

Stanley STA32077-XJ angle grinder accessory Sanding disc
(show image)
STA32077-XJ STA32077-XJ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA32072-XJ angle grinder accessory Sanding disc
(show image)
STA32072-XJ STA32072-XJ 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley STA32067-XJ angle grinder accessory Sanding disc
(show image)
STA32067-XJ STA32067-XJ 0.00
(excl. VAT)
0 (incl. VAT)