location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Stanley 0-65-415 manual screwdriver Single Standard screwdriver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Stanley Check ‘Stanley’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FATMAX Phillips Insulated
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0-65-415 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3253560654153
Category:
A manual screwdriver is tool with a flattened or cross-shaped tip that fits into the head of a screw to turn it by hand. Screwdriver sets include various sizes of screwdriver and usually a case.
Manual Screwdrivers Check ‘Stanley’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Stanley
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Stanley: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5823
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2024 09:36:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Stanley 0-65-415 manual screwdriver Single Standard screwdriver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - An industrial grade - 1000V a.c. insulation - Tested to EN60900:2004 meaning that that this screwdriver is suitable for live working use up to 1000V a.c
  • - Chrome vanadium steel bar allows for high torque and reduces the chance of tip breakage
  • - Colour coded ends make it easy to identify the correct screwdriver for each screw type
  • - Extremely tough Polyamide blade insulation sleeve makes it resistant to impact at -25 degrees centigrade and ensures increased abrasion resistance and reduced moisture absorption
  • - Individually tested to 10000 volts
  • - Large diameter handle offers great torque needed for driving wood screws
  • - Shot blasted tips ensure improved torque and corrosion protection
  • - Smooth domed end for fast spinning action – speed and comfort
  • - Soft grip handle – perfect combination of great grip plus reduces fatigue
  • - The Ergonomic handle design offers both a large diameter for increased torque and a small diameter shaft ensuring high speed fastening/unfastening of machine screws - The soft touch grip ensures increased grip and comfort
Long product name Stanley 0-65-415 manual screwdriver Single Standard screwdriver :
The short editorial description of Stanley 0-65-415 manual screwdriver Single Standard screwdriver

FATMAX Phillips Insulated
More>>>
Short summary description Stanley 0-65-415 manual screwdriver Single Standard screwdriver:
This short summary of the Stanley 0-65-415 manual screwdriver Single Standard screwdriver data-sheet is auto-generated and uses the product title and the first six key specs.

Stanley 0-65-415, 3.94" (100 mm)

Long summary description Stanley 0-65-415 manual screwdriver Single Standard screwdriver:
This is an auto-generated long summary of Stanley 0-65-415 manual screwdriver Single Standard screwdriver based on the first three specs of the first five spec groups.

Stanley 0-65-415. Length: 3.94" (100 mm)

Brand Image Article code product Stock Price from
Stanley

Stanley 0-65-416 manual screwdriver Single Standard screwdriver
(show image)
0-65-416 FATMAX Phillips Insulated 0.00
(excl. VAT)
0 (incl. VAT)