location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

STANDIVARIUS UNO Laptop stand Aluminum, Silver 17"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STANDIVARIUS Check ‘STANDIVARIUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UNO
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST1060U
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘STANDIVARIUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by STANDIVARIUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2024 08:37:56
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
STANDIVARIUS ST1060U user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points STANDIVARIUS UNO Laptop stand Aluminum, Silver 17"
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - generalist ergonomic laptop stand
  • - height adjustable to suit individual needs
  • - integrated ergonomics: attached to the bottom of the laptop
  • - small footprint when in use on a desk
  • - designed to fit the majority of laptops
  • - ideal for hybrid work or while traveling
  • - light and thin: it is there when needed otherwise attached to the laptop and unnoticed
  • - Lifetime warranty
  • - ZERO WASTE packaging: 100% recycled/recyclable paper for product packaging
Guarantee: Lifetime Warranty
Long product name STANDIVARIUS UNO Laptop stand Aluminum, Silver 17" :
The short editorial description of STANDIVARIUS UNO Laptop stand Aluminum, Silver 17"

standivarius UNO - Attachable Ultralight Laptop Stand - Natural Aluminium
More>>>
Short summary description STANDIVARIUS UNO Laptop stand Aluminum, Silver 17":
This short summary of the STANDIVARIUS UNO Laptop stand Aluminum, Silver 17" data-sheet is auto-generated and uses the product title and the first six key specs.

STANDIVARIUS UNO, Laptop stand, Aluminum, Silver, Aluminum, 10", 17", 8.82 lbs (4 kg)

Long summary description STANDIVARIUS UNO Laptop stand Aluminum, Silver 17":
This is an auto-generated long summary of STANDIVARIUS UNO Laptop stand Aluminum, Silver 17" based on the first three specs of the first five spec groups.

STANDIVARIUS UNO. Product type: Laptop stand, Product color: Aluminum, Silver, Material: Aluminum. Tilt angle range: 0 - 55°. Width: 7.87" (200 mm), Depth: 10.9" (278 mm), Height: 0.0472" (1.2 mm). Package width: 12.6" (320 mm), Package depth: 9.06" (230 mm), Package height: 0.197" (5 mm). Packaging content: Laptop stand and travel sleeve

Reasons to buy Standivarius UNO








Ergonomic Design for Improved Posture:


The UNO laptop stand raises your laptop to eye level, reducing neck and shoulder strain, and promoting a more ergonomic posture. This setup helps prevent long-term health issues and ensures comfort during extended use.








Thinnest Integrated Attachable Laptop Stand:


The UNO is the thinnest integrated attachable laptop stand, offering a sleek and minimalist solution that attaches directly to your laptop for easy portability. Provides a seamless and unobtrusive ergonomic upgrade for any laptop.















Portable and Adjustable for Hybrid Work:


Lightweight and designed for easy portability, the UNO laptop stand can be effortlessly carried to the office, coffee shop, or while traveling. Its adjustable height and angle settings accommodate various working environments, making it ideal for professionals and those in hybrid work settings.







Sturdy and Stable Design:


Made from high-quality Hylite aluminum, the UNO laptop stand provides a stable and secure platform for your laptop. Its robust construction ensures your laptop remains in place, preventing accidental slips and ensuring safety.














Compact and Space-Saving:


The UNO laptop stand's small desk footprint ensures it fits seamlessly into any workspace without taking up much room. This feature makes it an excellent choice for both home offices and shared workspaces.







Value for Money:


Investing in the UNO laptop stand is cost-effective, as it prevents potential health issues and improves productivity. The durable construction and lifetime warranty ensure long-term use, providing excellent value for your money.












Country Distributor
United Kingdom 1 distributor(s)