location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

STANDIVARIUS Freedom keyboard Home/Office Bluetooth QWERTY UK English Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STANDIVARIUS Check ‘STANDIVARIUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Freedom, No backlit keys, Surface 3/4/5/6/7
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST-CTYPB-337GUK
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘STANDIVARIUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by STANDIVARIUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Aug 2024 06:15:44
The date of the most recent change of the data-sheet in Icecat's system
STANDIVARIUS ST-CTYPB-337GUK user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points STANDIVARIUS Freedom keyboard Home/Office Bluetooth QWERTY UK English Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ergonomic keyboard specifically for Microsoft Surface Pro
  • - clicks magnetically into place, providing screen protection
  • - matches the functionality of the Surface Pro keyboard, including layout and responsiveness
  • - connects to Surface Pro through a reliable Bluetooth connection
  • - integrated USB-C rechargeable battery
  • - complies with UK & European ergonomic regulations
  • - compatible with Surface Pro 3 / 4 / 5 / 6 / 7
  • - small footprint when in use on a desk: 290 x 225 x 6 mm
  • - lightweight and portable, weighing only 350 g
  • - ideal for hybrid work or while traveling
  • - available in grey color variant
  • - easy pairing and automatic re-pairing for seamless connectivity
  • - ZERO WASTE packaging: 100% recycled/recyclable paper for product packaging
Long product name STANDIVARIUS Freedom keyboard Home/Office Bluetooth QWERTY UK English Gray :
The short editorial description of STANDIVARIUS Freedom keyboard Home/Office Bluetooth QWERTY UK English Gray

standivarius Freedom Keyboard- NO backlit keys for Surface 3 / 4 / 5 / 6 / 7
More>>>
Short summary description STANDIVARIUS Freedom keyboard Home/Office Bluetooth QWERTY UK English Gray:
This short summary of the STANDIVARIUS Freedom keyboard Home/Office Bluetooth QWERTY UK English Gray data-sheet is auto-generated and uses the product title and the first six key specs.

STANDIVARIUS Freedom, Full-size (100%), Wireless, Bluetooth, Scissor key switch, QWERTY, Gray

Long summary description STANDIVARIUS Freedom keyboard Home/Office Bluetooth QWERTY UK English Gray:
This is an auto-generated long summary of STANDIVARIUS Freedom keyboard Home/Office Bluetooth QWERTY UK English Gray based on the first three specs of the first five spec groups.

STANDIVARIUS Freedom. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: Bluetooth, Keyboard key switch: Scissor key switch, Keyboard layout: QWERTY, Recommended usage: Home/Office. Product color: Gray

Reasons to buy Standivarius Freedom








Enhance Your Surface Pro Experience:


Tailored for Microsoft Surface Pro, it boosts your productivity while maintaining your device’s sleek design. This keyboard integrates seamlessly with your Surface Pro, adding functionality without compromising style








Enjoy Wireless Freedom:


Connect seamlessly via Bluetooth, keeping your workspace tidy and enhancing mobility between different setups. This wireless convenience allows you to work from any location without compromising on connectivity.















Protects and Connects Efficiently to Your Surface Pro:


Securely attaches to your Surface Pro, doubling as a protective cover and ensuring your screen stays scratch-free. The magnetic attachment provides peace of mind, combining protection with efficiency..