STABILO logo

STABILO EASYoriginal Stick pen 1 pc(s)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28037
Info modified on:
07 Mar 2024, 15:34:52
Long product name STABILO EASYoriginal Stick pen 1 pc(s):

EASYoriginal: ergonomic, non-slip material

STABILO EASYoriginal Stick pen 1 pc(s):

Target group
- For those learning to write and school children aged 6 and over.

Product features
- The first ergonomic rollerball especially designed for left- and right-handers.
- Grip zone made from non-slip material.
- Relaxed hold prevents muscle fatigue and pain whilst writing.
- Easy, comfortable handling means neat and tidy handwriting – doesn’t blot or scratch.
- Every refill has a new tip: extremely easy to refill with no mess.
- Available with royal-blue erasable ink, documentproof black or red ink.
- Refills available (in blue, fine, line width 0.3 mm for a finer writing) and line width 0.5 mm (in blue, black and red).
- With space for a name tag.

Dealer benefits
- Praised by teachers, approved of by parents, loved by children – developed by scientists.
- Ergonomics – discover this key selling point for your most discerning customers!
- The uniform packaging design of the STABILO EASYergonomics experts range signals your expertise.

Short summary description STABILO EASYoriginal Stick pen 1 pc(s):

STABILO EASYoriginal, Stick pen, Green, Plastic, 0.0197" (0.5 mm), Left-handed, Blister

Long summary description STABILO EASYoriginal Stick pen 1 pc(s):

STABILO EASYoriginal. Construction type: Stick pen, Product color: Green, Housing material: Plastic. Package type: Blister, Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.